Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZ CS4398-CZZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030388-CS4398-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS4398 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.1 V to 5.25 V Sampling Rate: 216k Alternative Parts (Cross-Reference): AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030388-CS4398-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS4398 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.1 V to 5.25 V Sampling Rate: 216k Alternative Parts (Cross-Reference): AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZ
1030388-CS4398-CZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZ 1030388-CS4398-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030388-CS4398-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS4398 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.1 V to 5.25 V Sampling Rate: 216k Alternative Parts (Cross-Reference): AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030388-CS4398-CZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: CS4398
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.1 V to 5.25 V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V TSSOP Digital-to-Analog Converter IC - 768-CS4398-CZZ - ERSAELECTRONICS PTE. LTD.
Singapore
5V TSSOP Digital-to-Analog Converter IC
768-CS4398-CZZ
5V TSSOP Digital-to-Analog Converter IC 768-CS4398-CZZ
24-Bit 2-Ch DAC, 216kS/s, Serial/I2C, 5V, TSSOP Product overview: CS4398-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4398-CZZ can be used for catalog matching and distributor lookup.

24-Bit 2-Ch DAC, 216kS/s, Serial/I2C, 5V, TSSOP Product overview: CS4398-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4398-CZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4398-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4398-CZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4398-CZZ
IC DAC/AUDIO 24BIT 216K 28TSSOP

IC DAC/AUDIO 24BIT 216K 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1030388-CS4398-CZZ 768-CS4398-CZZ CS4398-CZZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZ 5V TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, PCM I2C, Serial, SPI
Package Type SOP; SSOP; TSSOP; 28-TSSOP TSSOP SSOP
Packing Method Tube; Tube/Rail Tube; Tube
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data