Cirrus Logic, Inc. 24Bit 192 kHz Digital-to-Analog Converter IC CS4396-KS

Description
Audio D/A Converter ICs 24Bit 192 kHz DAC for Digital Audio Product overview: CS4396-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192 kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4396-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio D/A Converter ICs 24Bit 192 kHz DAC for Digital Audio Product overview: CS4396-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192 kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4396-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24Bit 192 kHz Digital-to-Analog Converter IC
768-CS4396-KS
24Bit 192 kHz Digital-to-Analog Converter IC 768-CS4396-KS
Audio D/A Converter ICs 24Bit 192 kHz DAC for Digital Audio Product overview: CS4396-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192 kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4396-KS can be used for catalog matching and distributor lookup.

Audio D/A Converter ICs 24Bit 192 kHz DAC for Digital Audio Product overview: CS4396-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192 kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4396-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4396-KS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4396-KS
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4396-KS
STEREO DAC FOR DIGITAL AUDIO

STEREO DAC FOR DIGITAL AUDIO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4396-KS CS4396-KS
Product Name 24Bit 192 kHz Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - 336-2195-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers