Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4391A-KZZR CS4391A-KZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202896-CS4391A-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.8 V to 5.25 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202896-CS4391A-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.8 V to 5.25 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4391A-KZZR
202896-CS4391A-KZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4391A-KZZR 202896-CS4391A-KZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202896-CS4391A-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.8 V to 5.25 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202896-CS4391A-KZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.8 V to 5.25 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT Digital-to-Analog Converter IC - 768-CS4391A-KZZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-CS4391A-KZZR
24BIT Digital-to-Analog Converter IC 768-CS4391A-KZZR
IC DAC/AUDIO 24BIT 192K 20TSSOP Product overview: CS4391A-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4391A-KZZR can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 192K 20TSSOP Product overview: CS4391A-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4391A-KZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS4391A-KZZR - Rochester Electronics
Newburyport, MA, United States
CS4391 - 24-Bit 192 kHz Stereo DAC w/Vol Cntrl

CS4391 - 24-Bit 192 kHz Stereo DAC w/Vol Cntrl

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4391A-KZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4391A-KZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4391A-KZZR
IC DAC/AUDIO 24BIT 192K 20TSSOP

IC DAC/AUDIO 24BIT 192K 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 202896-CS4391A-KZZR 768-CS4391A-KZZR CS4391A-KZZR CS4391A-KZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4391A-KZZR 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, PCM Serial
Package Type SOP; SSOP; TSSOP; 20-TSSOP TSSOP SOP; SOP20 SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Bulk; Tape & Reel (TR),Bulk
Unlock Full Specs
to access all available technical data