Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 087113-CS4385-CQZ
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.37 V to 5.25 V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): PCM1690IDCARQ1; CS4382A-DQZ; CS4382-KQR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
8-Ch 24-Bit 216kS/s DAC, Serial, LQFP, 5V Product overview: CS4385-CQZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4385-CQZ can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 216K 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 087113-CS4385-CQZ | 768-CS4385-CQZ | CS4385-CQZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4385-CQZ | 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | DSD, PCM | Serial, SPI | |
| Package Type | QFP; 48-LQFP (7x7) | LQFP | QFP |
| Packing Method | Tray | Tray; Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |