Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 133214-CS4382A-DQZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.37 V to 5.25 V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): PCM1690DCAR; CS4382A-DQZ; PCM1690DCARG4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 216K 48LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 133214-CS4382A-DQZR | CS4382A-DQZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382A-DQZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | DSD, PCM |