Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 808615-CS4382A-CQZ
Packaging: Tray
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 216k
Data Interface: DSD, PCM
Number of Channels: 8
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.37V ~ 5.25V
Part Number Series: CS4382A
24-Bit 8-Ch DAC, 192kS/s, Serial, LQFP, 5V Product overview: CS4382A-CQZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4382A-CQZ can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 216K 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 808615-CS4382A-CQZ | 768-CS4382A-CQZ | CS4382A-CQZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382A-CQZ | 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | DSD, PCM | Serial | |
| Packing Method | Tray | Tray; Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Sample Rate | 216 kSamples/Sec |