Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-KQ CS4382-KQ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96664-CS4382-KQ Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96664-CS4382-KQ Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-KQ
96664-CS4382-KQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-KQ 96664-CS4382-KQ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96664-CS4382-KQ Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 96664-CS4382-KQ
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 96664-CS4382-KQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-KQ
Interface Type DSD, PCM
Unlock Full Specs
to access all available technical data