Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-K CS4382-K

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202894-CS4382-K Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202894-CS4382-K Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-K
202894-CS4382-K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-K 202894-CS4382-K
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202894-CS4382-K Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202894-CS4382-K
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
24BIT 192KHZ Digital-to-Analog Converter IC - 768-CS4382-K - ERSAELECTRONICS PTE. LTD.
Singapore
24BIT 192KHZ Digital-to-Analog Converter IC
768-CS4382-K
24BIT 192KHZ Digital-to-Analog Converter IC 768-CS4382-K
IC DAC 24BIT SRL 192KHZ 48-LQFP Product overview: CS4382-K from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4382-K can be used for catalog matching and distributor lookup.

IC DAC 24BIT SRL 192KHZ 48-LQFP Product overview: CS4382-K from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4382-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 202894-CS4382-K 768-CS4382-K
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4382-K 24BIT 192KHZ Digital-to-Analog Converter IC
Interface Type DSD, PCM DSD, PCM
Package Type QFP; 48-LQFP Tray
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data