Cirrus Logic, Inc. Low Power, High Performance, 24-Bit Delta Sigma Test D/A Converter CS4373A

Description
The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests. The CS4373A is driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit sensor tests. Analog output attenuation is selected by simple pin settings and matches the gain of the CS3301/02 differential amplifiers for full-scale testing at all gain ranges. The CS4373A test DAC provides self-test and precision calibration capability for high-resolution, low-frequency multi-channel measurement systems designed from CS3301/02 differential amplifiers, CS5371/72 Delta Sigma modulators and the CS5376A digital filter. Features Digital Delta Sigma input from CS5376A digital filter Selectable differential analog outputs Precision output (OUT±) for electronics tests Buffered output (BUF±) for sensor tests Multiple AC and DC operational modes Signal bandwidth: DC to 100 Hz Max AC amplitude: 5 VPP differential Max DC amplitude: + 2.5 Vdc differential Selectable attenuation to match CS3301/02 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 Outstanding performance AC (OUT): -116 dB THD typical, -112 dB max AC (BUF): -108 dB THD typical, -95 dB max DC absolute accuracy: 0.4% typical, 1% max Low power consumption AC modes / DC modes: 40 mW / 20 mW Sleep mode / Power Down: 1 mW / 10 µW Extremely small footprint 28-pin SSOP package, 8 mm x 10 mm Bipolar power supply configuration VA+ = +2.5 V;VA- = -2.5 V; VD = +3.3 V
Datasheet
Description
The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests. The CS4373A is driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit sensor tests. Analog output attenuation is selected by simple pin settings and matches the gain of the CS3301/02 differential amplifiers for full-scale testing at all gain ranges. The CS4373A test DAC provides self-test and precision calibration capability for high-resolution, low-frequency multi-channel measurement systems designed from CS3301/02 differential amplifiers, CS5371/72 Delta Sigma modulators and the CS5376A digital filter. Features Digital Delta Sigma input from CS5376A digital filter Selectable differential analog outputs Precision output (OUT±) for electronics tests Buffered output (BUF±) for sensor tests Multiple AC and DC operational modes Signal bandwidth: DC to 100 Hz Max AC amplitude: 5 VPP differential Max DC amplitude: + 2.5 Vdc differential Selectable attenuation to match CS3301/02 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 Outstanding performance AC (OUT): -116 dB THD typical, -112 dB max AC (BUF): -108 dB THD typical, -95 dB max DC absolute accuracy: 0.4% typical, 1% max Low power consumption AC modes / DC modes: 40 mW / 20 mW Sleep mode / Power Down: 1 mW / 10 µW Extremely small footprint 28-pin SSOP package, 8 mm x 10 mm Bipolar power supply configuration VA+ = +2.5 V;VA- = -2.5 V; VD = +3.3 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power, High Performance, 24-Bit Delta Sigma Test D/A Converter - CS4373A - Cirrus Logic, Inc.
Austin, TX, USA
Low Power, High Performance, 24-Bit Delta Sigma Test D/A Converter
CS4373A
Low Power, High Performance, 24-Bit Delta Sigma Test D/A Converter CS4373A
The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests. The CS4373A is driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit sensor tests. Analog output attenuation is selected by simple pin settings and matches the gain of the CS3301/02 differential amplifiers for full-scale testing at all gain ranges. The CS4373A test DAC provides self-test and precision calibration capability for high-resolution, low-frequency multi-channel measurement systems designed from CS3301/02 differential amplifiers, CS5371/72 Delta Sigma modulators and the CS5376A digital filter. Features Digital Delta Sigma input from CS5376A digital filter Selectable differential analog outputs Precision output (OUT±) for electronics tests Buffered output (BUF±) for sensor tests Multiple AC and DC operational modes Signal bandwidth: DC to 100 Hz Max AC amplitude: 5 VPP differential Max DC amplitude: + 2.5 Vdc differential Selectable attenuation to match CS3301/02 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 Outstanding performance AC (OUT): -116 dB THD typical, -112 dB max AC (BUF): -108 dB THD typical, -95 dB max DC absolute accuracy: 0.4% typical, 1% max Low power consumption AC modes / DC modes: 40 mW / 20 mW Sleep mode / Power Down: 1 mW / 10 µW Extremely small footprint 28-pin SSOP package, 8 mm x 10 mm Bipolar power supply configuration VA+ = +2.5 V;VA- = -2.5 V; VD = +3.3 V

The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests. The CS4373A is driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit sensor tests. Analog output attenuation is selected by simple pin settings and matches the gain of the CS3301/02 differential amplifiers for full-scale testing at all gain ranges. The CS4373A test DAC provides self-test and precision calibration capability for high-resolution, low-frequency multi-channel measurement systems designed from CS3301/02 differential amplifiers, CS5371/72 Delta Sigma modulators and the CS5376A digital filter.

Features

  • Digital Delta Sigma input from CS5376A digital filter
  • Selectable differential analog outputs
    • Precision output (OUT±) for electronics tests
    • Buffered output (BUF±) for sensor tests
  • Multiple AC and DC operational modes
    • Signal bandwidth: DC to 100 Hz
    • Max AC amplitude: 5 VPP differential
    • Max DC amplitude: + 2.5 Vdc differential
  • Selectable attenuation to match CS3301/02
    • 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64
  • Outstanding performance
    • AC (OUT): -116 dB THD typical, -112 dB max
    • AC (BUF): -108 dB THD typical, -95 dB max
    • DC absolute accuracy: 0.4% typical, 1% max
  • Low power consumption
    • AC modes / DC modes: 40 mW / 20 mW
    • Sleep mode / Power Down: 1 mW / 10 µW
  • Extremely small footprint
    • 28-pin SSOP package, 8 mm x 10 mm
  • Bipolar power supply configuration
    • VA+ = +2.5 V;VA- = -2.5 V; VD = +3.3 V
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4373A
Product Name Low Power, High Performance, 24-Bit Delta Sigma Test D/A Converter
Package Type SSOP
Pins 28
Resolution 24 bits
Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905597P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 10
Resolution 12 bits
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5344-DZZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details