Cirrus Logic, Inc. 192KHZ Digital-to-Analog Converter IC CS4362-K

Description
IC DAC 6CH 114DB 192KHZ 48LQFP Product overview: CS4362-K from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4362-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 6CH 114DB 192KHZ 48LQFP Product overview: CS4362-K from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4362-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
192KHZ Digital-to-Analog Converter IC - 768-CS4362-K - ERSAELECTRONICS PTE. LTD.
Singapore
192KHZ Digital-to-Analog Converter IC
768-CS4362-K
192KHZ Digital-to-Analog Converter IC 768-CS4362-K
IC DAC 6CH 114DB 192KHZ 48LQFP Product overview: CS4362-K from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4362-K can be used for catalog matching and distributor lookup.

IC DAC 6CH 114DB 192KHZ 48LQFP Product overview: CS4362-K from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4362-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4362-K
96654-CS4362-K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4362-K 96654-CS4362-K
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96654-CS4362-K Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 96654-CS4362-K
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4362-K 96654-CS4362-K
Product Name 192KHZ Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4362-K
Interface Type DSD, PCM DSD, PCM
Package Type Tray QFP; 48-LQFP (7x7)
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data