Cirrus Logic, Inc. 5V TSSOP Digital-to-Analog Converter IC CS4361-CZZ

Description
24-Bit 6-Ch DAC, 192KS/s, Serial, TSSOP-20, 5V Product overview: CS4361-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4361-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 6-Ch DAC, 192KS/s, Serial, TSSOP-20, 5V Product overview: CS4361-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4361-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V TSSOP Digital-to-Analog Converter IC - 768-CS4361-CZZ - ERSAELECTRONICS PTE. LTD.
Singapore
5V TSSOP Digital-to-Analog Converter IC
768-CS4361-CZZ
5V TSSOP Digital-to-Analog Converter IC 768-CS4361-CZZ
24-Bit 6-Ch DAC, 192KS/s, Serial, TSSOP-20, 5V Product overview: CS4361-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4361-CZZ can be used for catalog matching and distributor lookup.

24-Bit 6-Ch DAC, 192KS/s, Serial, TSSOP-20, 5V Product overview: CS4361-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4361-CZZ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4361-CZZ
013312-CS4361-CZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4361-CZZ 013312-CS4361-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013312-CS4361-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.7 V to 5.25 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013312-CS4361-CZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.7 V to 5.25 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4361-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4361-CZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4361-CZZ
IC DAC/AUDIO 24BIT 192K 20TSSOP

IC DAC/AUDIO 24BIT 192K 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4361-CZZ 013312-CS4361-CZZ CS4361-CZZ
Product Name 5V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4361-CZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial I2S
Package Type TSSOP SOP; SSOP; TSSOP; 20-TSSOP SSOP
Resolution 24 bits
Dissipation 455 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers