Cirrus Logic, Inc. 102 dB, 24-Bit, 192 kHz, 6-Channel, Low Power D/A Converter CS4360

Description
The CS4360 is a 6-channel, audio digital/analog converter (DAC) that accepts data at audio sample rates of 4 kHz to 200 kHz and features digital interpolation, fourth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. Performance advantages include ideal differential linearity, no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter. Features Digital volume control with soft ramp Low-clock-jitter sensitivity Popguard® technology for control of clicks and pops 28-pin TSSOP package, lead-free assembly
Datasheet
Description
The CS4360 is a 6-channel, audio digital/analog converter (DAC) that accepts data at audio sample rates of 4 kHz to 200 kHz and features digital interpolation, fourth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. Performance advantages include ideal differential linearity, no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter. Features Digital volume control with soft ramp Low-clock-jitter sensitivity Popguard® technology for control of clicks and pops 28-pin TSSOP package, lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
102 dB, 24-Bit, 192 kHz, 6-Channel, Low Power D/A Converter - CS4360 - Cirrus Logic, Inc.
Austin, TX, USA
102 dB, 24-Bit, 192 kHz, 6-Channel, Low Power D/A Converter
CS4360
102 dB, 24-Bit, 192 kHz, 6-Channel, Low Power D/A Converter CS4360
The CS4360 is a 6-channel, audio digital/analog converter (DAC) that accepts data at audio sample rates of 4 kHz to 200 kHz and features digital interpolation, fourth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. Performance advantages include ideal differential linearity, no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter. Features Digital volume control with soft ramp Low-clock-jitter sensitivity Popguard® technology for control of clicks and pops 28-pin TSSOP package, lead-free assembly

The CS4360 is a 6-channel, audio digital/analog converter (DAC) that accepts data at audio sample rates of 4 kHz to 200 kHz and features digital interpolation, fourth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. Performance advantages include ideal differential linearity, no distortion mechanisms due to resistor matching errors, no linearity drift over time and temperature, and a high tolerance to clock jitter.

Features

  • Digital volume control with soft ramp
  • Low-clock-jitter sensitivity
  • Popguard® technology for control of clicks and pops
  • 28-pin TSSOP package, lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4360
Product Name 102 dB, 24-Bit, 192 kHz, 6-Channel, Low Power D/A Converter
Package Type 28 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904626 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
Digital-to-Analog Converter IC - 768-WM8521H9GED/V - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2S
Package Type SOIC
Resolution 24 bits
View Details
2 suppliers