Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4360-KZZR CS4360-KZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202890-CS4360-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.25 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202890-CS4360-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.25 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4360-KZZR
202890-CS4360-KZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4360-KZZR 202890-CS4360-KZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202890-CS4360-KZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.25 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202890-CS4360-KZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.25 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT Digital-to-Analog Converter IC - 768-CS4360-KZZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-CS4360-KZZR
24BIT Digital-to-Analog Converter IC 768-CS4360-KZZR
IC DAC/AUDIO 24BIT 200K 28TSSOP Product overview: CS4360-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4360-KZZR can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 200K 28TSSOP Product overview: CS4360-KZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4360-KZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4360-KZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4360-KZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4360-KZZR
IC DAC/AUDIO 24BIT 200K 28TSSOP

IC DAC/AUDIO 24BIT 200K 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 202890-CS4360-KZZR 768-CS4360-KZZR CS4360-KZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4360-KZZR 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S Serial
Package Type SOP; SSOP; TSSOP; 28-TSSOP TSSOP SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data