Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 080026-CS4360-DZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.25 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 200K 28TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 080026-CS4360-DZZ | CS4360-DZZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4360-DZZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2S |