Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202887-CS4352-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 192K 20TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 202887-CS4352-CZZR | CS4352-CZZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4352-CZZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |