Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013308-CS4351-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.13 V to 3.47 V, 8.55 V to 12.6 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 192K 20TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 013308-CS4351-CZZR | CS4351-CZZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4351-CZZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |