Cirrus Logic, Inc. Dual 5V TSSOP Digital-to-Analog Converter IC CS4350-CZZ

Description
24b 2Ch DAC, 192KS/s, SPI/I2C, 5V, TSSOP-24 Product overview: CS4350-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4350-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24b 2Ch DAC, 192KS/s, SPI/I2C, 5V, TSSOP-24 Product overview: CS4350-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4350-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5V TSSOP Digital-to-Analog Converter IC - 768-CS4350-CZZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V TSSOP Digital-to-Analog Converter IC
768-CS4350-CZZ
Dual 5V TSSOP Digital-to-Analog Converter IC 768-CS4350-CZZ
24b 2Ch DAC, 192KS/s, SPI/I2C, 5V, TSSOP-24 Product overview: CS4350-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4350-CZZ can be used for catalog matching and distributor lookup.

24b 2Ch DAC, 192KS/s, SPI/I2C, 5V, TSSOP-24 Product overview: CS4350-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4350-CZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CZZ
013306-CS4350-CZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CZZ 013306-CS4350-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013306-CS4350-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013306-CS4350-CZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4350-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4350-CZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4350-CZZ
IC DAC/AUDIO 24BIT 192K 24TSSOP

IC DAC/AUDIO 24BIT 192K 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4350-CZZ 013306-CS4350-CZZ CS4350-CZZ
Product Name Dual 5V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI, I2C, Serial, 3-WIRE SPI; SPI
Package Type TSSOP SOP; SSOP; TSSOP; 24-TSSOP SSOP
Resolution 24 bits
Dissipation 290 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Quarktwin Technology Ltd.
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers