Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CNZR CS4350-CNZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867297-CS4350-CNZR Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 192k SPI 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CS4350 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: -CS4350-CNZR, 598-2493-6, 598-2493-1, 598-2493-2
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867297-CS4350-CNZR Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 192k SPI 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CS4350 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: -CS4350-CNZR, 598-2493-6, 598-2493-1, 598-2493-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CNZR
867297-CS4350-CNZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CNZR 867297-CS4350-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867297-CS4350-CNZR Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 192k SPI 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CS4350 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: -CS4350-CNZR, 598-2493-6, 598-2493-1, 598-2493-2

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867297-CS4350-CNZR
Operating Temperature Range: -40°C ~ 85°C
Features: DAC, Audio 24 b 192k SPI 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS4350
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: -CS4350-CNZR, 598-2493-6, 598-2493-1, 598-2493-2

Buy Now Datasheet
Singapore
24BIT Digital-to-Analog Converter IC
768-CS4350-CNZR
24BIT Digital-to-Analog Converter IC 768-CS4350-CNZR
IC DAC/AUDIO 24BIT 192K 24QFN Product overview: CS4350-CNZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4350-CNZR can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 192K 24QFN Product overview: CS4350-CNZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4350-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4350-CNZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4350-CNZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4350-CNZR
IC DAC/AUDIO 24BIT 192K 24QFN

IC DAC/AUDIO 24BIT 192K 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 867297-CS4350-CNZR 768-CS4350-CNZR CS4350-CNZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-CNZR 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 24-QFN (4x4) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data