Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4346-CZZ CS4346-CZZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163172-CS4346-CZZ Packaging: Tube Type: DAC, Audio Operating Temperature Range: -10°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.47 V, 5V Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: CS4346 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1855JRSZ; Introduction Date: October 17, 1995 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163172-CS4346-CZZ Packaging: Tube Type: DAC, Audio Operating Temperature Range: -10°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.47 V, 5V Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: CS4346 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1855JRSZ; Introduction Date: October 17, 1995 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS4346-CZZ is a 24-bit, 192 kHz stereo digital-to-analog converter (DAC) from the CS4344 family, designed for high-performance audio applications. It features a multi-bit delta-sigma modulator and supports various audio data interface formats, specifically utilizing a right-justified format for data input. The device operates on a single power supply of either +3.3 V or +5 V and is housed in a compact 10-pin TSSOP package. This DAC offers a dynamic range of 105 dB and a total harmonic distortion plus noise (THD+N) of -90 dB, ensuring high audio fidelity. It includes on-chip digital de-emphasis and is designed to automatically detect sample rates up to 192 kHz, making it suitable for a wide range of audio applications, including DVD players, digital televisions, and automotive audio systems. The CS4346-CZZ is available in both commercial and automotive grades, with operating temperature ranges of -10 to +70 ¬8C and -40 to +85 ¬8C, respectively.

Datasheet Summary
Powered by GS/AI

The CS4346-CZZ is a 24-bit, 192 kHz stereo digital-to-analog converter (DAC) from the CS4344 family, designed for high-performance audio applications. It features a multi-bit delta-sigma modulator and supports various audio data interface formats, specifically utilizing a right-justified format for data input. The device operates on a single power supply of either +3.3 V or +5 V and is housed in a compact 10-pin TSSOP package. This DAC offers a dynamic range of 105 dB and a total harmonic distortion plus noise (THD+N) of -90 dB, ensuring high audio fidelity. It includes on-chip digital de-emphasis and is designed to automatically detect sample rates up to 192 kHz, making it suitable for a wide range of audio applications, including DVD players, digital televisions, and automotive audio systems. The CS4346-CZZ is available in both commercial and automotive grades, with operating temperature ranges of -10 to +70 ¬8C and -40 to +85 ¬8C, respectively.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4346-CZZ
1163172-CS4346-CZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4346-CZZ 1163172-CS4346-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163172-CS4346-CZZ Packaging: Tube Type: DAC, Audio Operating Temperature Range: -10°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.47 V, 5V Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: CS4346 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1855JRSZ; Introduction Date: October 17, 1995 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163172-CS4346-CZZ
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.47 V, 5V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: CS4346
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 10-TSSOP
Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1855JRSZ;
Introduction Date: October 17, 1995
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4346-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4346-CZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4346-CZZ
IC DAC/AUDIO 24BIT 192K 10TSSOP

IC DAC/AUDIO 24BIT 192K 10TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1163172-CS4346-CZZ CS4346-CZZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4346-CZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data