Win Source Part Number: 1213389-CS4345-DZZ
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Popguard®
Type: DAC, Audio
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: SPI
Number of Channels: 1
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.47V, 5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CS4345DZZ;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: -598-1635
Base Product Number: CS4345
IC DAC/AUDIO 24BIT 192K 10TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1213389-CS4345-DZZ | CS4345-DZZ |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |