Cirrus Logic, Inc. Dual 5V TSSOP Digital-to-Analog Converter IC CS4345-CZZ

Description
24-Bit 2Ch DAC, 192kS/s, Serial, SPI, TSSOP-10, 5V Product overview: CS4345-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 2Ch DAC, 192kS/s, Serial, SPI, TSSOP-10, 5V Product overview: CS4345-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V TSSOP Digital-to-Analog Converter IC
768-CS4345-CZZ
Dual 5V TSSOP Digital-to-Analog Converter IC 768-CS4345-CZZ
24-Bit 2Ch DAC, 192kS/s, Serial, SPI, TSSOP-10, 5V Product overview: CS4345-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZ can be used for catalog matching and distributor lookup.

24-Bit 2Ch DAC, 192kS/s, Serial, SPI, TSSOP-10, 5V Product overview: CS4345-CZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4345-CZZ
013305-CS4345-CZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4345-CZZ 013305-CS4345-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013305-CS4345-CZZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 10-TSSOP Supply Voltage - Operating: 3 V to 3.47 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013305-CS4345-CZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 3 V to 3.47 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4345-CZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4345-CZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4345-CZZ
IC DAC/AUDIO 24BIT 192K 10TSSOP

IC DAC/AUDIO 24BIT 192K 10TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4345-CZZ 013305-CS4345-CZZ CS4345-CZZ
Product Name Dual 5V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4345-CZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI, Serial SPI; SPI
Package Type TSSOP SOP; SSOP; TSSOP; 10-TSSOP
Resolution 24 bits
Dissipation 69 milliwatts
Unlock Full Specs
to access all available technical data