Cirrus Logic, Inc. 5V TSSOP Digital-to-Analog Converter IC CS4344-DZZ

Description
24-Bit 192kS/s DAC, 1 Ch, SPI, Bipolar, 5V, TSSOP Product overview: CS4344-DZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4344-DZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 192kS/s DAC, 1 Ch, SPI, Bipolar, 5V, TSSOP Product overview: CS4344-DZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4344-DZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
5V TSSOP Digital-to-Analog Converter IC
768-CS4344-DZZ
5V TSSOP Digital-to-Analog Converter IC 768-CS4344-DZZ
24-Bit 192kS/s DAC, 1 Ch, SPI, Bipolar, 5V, TSSOP Product overview: CS4344-DZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4344-DZZ can be used for catalog matching and distributor lookup.

24-Bit 192kS/s DAC, 1 Ch, SPI, Bipolar, 5V, TSSOP Product overview: CS4344-DZZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4344-DZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4344-DZZ
1163171-CS4344-DZZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4344-DZZ 1163171-CS4344-DZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163171-CS4344-DZZ Series: Popguard Packaging: Tray Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.47 V, 5V Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Family Name: CS4344 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Homepage: www.cirrus.com Manufacturer Package: 10-TSSOP Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1857JRSRL; Introduction Date: October 17, 1995 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163171-CS4344-DZZ
Series: Popguard
Packaging: Tray
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.47 V, 5V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS4344
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 10-TSSOP
Alternative Parts (Cross-Reference): PA5154LV-T7; PA5144LV-T7; AD1857JRSRL;
Introduction Date: October 17, 1995
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4344-DZZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4344-DZZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4344-DZZ
IC DAC/AUDIO 24BIT 192K 10TSSOP

IC DAC/AUDIO 24BIT 192K 10TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4344-DZZ 1163171-CS4344-DZZ CS4344-DZZ
Product Name 5V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4344-DZZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI, Serial SPI; SPI
Package Type TSSOP SSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers