Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202883-CS4344-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS4344
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 3 V to 3.47 V, 5V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PA5144LV-T7; PA5154LV-T7; PCM1753TDBQRQ1;
Introduction Date: October 17, 1995
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
IC DAC/AUDIO 24BIT 192K 10SSOP
TSSOP-10-3mm Digital To Analog Converters (DACs) ROHS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 202883-CS4344-CZZR | CS4344-CZZR | CS4344-CZZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4344-CZZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | I2S |