Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341A-KSZR CS4341A-KSZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000266-CS4341A-KSZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000266-CS4341A-KSZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341A-KSZR
000266-CS4341A-KSZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341A-KSZR 000266-CS4341A-KSZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000266-CS4341A-KSZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000266-CS4341A-KSZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
192 kHz Digital-to-Analog Converter IC
768-CS4341A-KSZR
192 kHz Digital-to-Analog Converter IC 768-CS4341A-KSZR
Audio D/A Converter ICs IC 24-Bit 192 kHz Stereo DAC w/VC Product overview: CS4341A-KSZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192 kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4341A-KSZR can be used for catalog matching and distributor lookup.

Audio D/A Converter ICs IC 24-Bit 192 kHz Stereo DAC w/VC Product overview: CS4341A-KSZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192 kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4341A-KSZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4341A-KSZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4341A-KSZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4341A-KSZR
IC DAC/AUDIO 24BIT 192K 16SOIC

IC DAC/AUDIO 24BIT 192K 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 000266-CS4341A-KSZR 768-CS4341A-KSZR CS4341A-KSZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341A-KSZR 192 kHz Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S Serial
Package Type SOIC; 16-SOIC SOIC SOIC
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details