Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202882-CS4341-KS
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 202882-CS4341-KS |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-KS |
| Interface Type | SPI; SPI |