DAC 2-CH Delta-Sigma 24-bit 16-Pin SOIC T/R Product overview: CS4340A-KSZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4340A-KSZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000265-CS4340A-KSZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
CS4340 - 24-Bit, 192 Khz Stereo Dac For Audio
IC DAC/AUDIO 24BIT 192K 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS4340A-KSZR | 000265-CS4340A-KSZR | CS4340A-KSZR | CS4340A-KSZR |
| Product Name | SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340A-KSZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | I2S | ||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC |
| Resolution | 24 bits |