Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163168-CS4340-DSZ
Series: Popguard
Packaging: Tray
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: CS4340
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AD1859JRZ-REEL; AD1857JRS; AD1859JRS-REEL;
Introduction Date: September 22, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
CS4340 - 24-Bit, 96 Khz Stereo D/A Converter For Audio
IC DAC/AUDIO 24BIT 96K 16SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1163168-CS4340-DSZ | CS4340-DSZ | CS4340-DSZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340-DSZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; SPI |