Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 813250-CS4340-CZZ
Packaging: Tube
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 96k
Data Interface: SPI
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V, 5V
Part Number Series: CS4340
CS4340 - 24-Bit, 96 Khz Stereo D/A Converter For Audio
IC DAC/AUDIO 24BIT 96K 16TSSOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 813250-CS4340-CZZ | CS4340-CZZ | CS4340-CZZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340-CZZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; SPI |