Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030376-CS4338-KSZR
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 24
Data Interface: SPI
Reference Type: Internal
Number of D/A Converters: 2
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
D/A Converter, 2 Func, PDSO8, Product overview: CS4338-KSZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4338-KSZR can be used for catalog matching and distributor lookup.
IC DAC 24BIT V-OUT 8SOIC
IC DAC 24BIT V-OUT 8SOIC
24 Bit Digital to Analog Converter 2 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1030376-CS4338-KSZR | 701-CS4338-KSZR | CS4338-KSZR | CS4338-KSZR | CS4338-KSZR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4338-KSZR | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | Serial, SPI | I2C; I²S |