Win Source Part Number: 1053325-CS43198-CNZ
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Output Type: Voltage - Unbuffered
Architecture: Sigma-Delta
Number of Bits: 32
Data Interface: I2S
Reference Type: External, Internal
Voltage - Supply, Analog: 1.66V ~ 1.94V
Voltage - Supply, Digital: 1.66V ~ 1.94V
Number of D/A Converters: 2
Differential Output: Yes
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -10°C ~ 70°C
Alternative Parts (Cross-Reference): CS43198-CNZCS43198CN
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: -CS43198-CNZ,-CS4319
Base Product Number: CS43198
32 Bit Digital to Analog Converter 2 40-QFN (5x5)
D/A Converter, Product overview: CS43198-CNZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS43198-CNZ can be used for catalog matching and distributor lookup.
32 Bit Digital to Analog Converter 2 40-QFN (5x5)
IC DAC 32BIT V-OUT 40QFN
IC DAC 32BIT V-OUT 40QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1053325-CS43198-CNZ | 598-2475-ND | 701-CS43198-CNZ | CS43198-CNZ | CS43198-CNZ | CS43198-CNZ |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2S | I2C; I²S | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | |||
| Packing Method | Tray | Tray | Tray; Tray |