Cirrus Logic, Inc. Digital to Analog Converters (DAC) CS43131-CNZR

Description
32 Bit Digital to Analog Converter 2 40-QFN (5x5)
Request a Quote Datasheet
Description
32 Bit Digital to Analog Converter 2 40-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 598-2472-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
598-2472-1-ND
Digital to Analog Converters (DAC) 598-2472-1-ND
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 598-2472-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
598-2472-6-ND
Digital to Analog Converters (DAC) 598-2472-6-ND
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 598-2472-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
598-2472-2-ND
Digital to Analog Converters (DAC) 598-2472-2-ND
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-CS43131-CNZR
Digital-to-Analog Converter IC 701-CS43131-CNZR
D/A Converter, Product overview: CS43131-CNZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS43131-CNZR can be used for catalog matching and distributor lookup.

D/A Converter, Product overview: CS43131-CNZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS43131-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322966-CS43131-CNZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1322966-CS43131-CNZR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322966-CS43131-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1322966-CS43131-CNZR Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Type: Voltage - Unbuffered Architecture: Sigma-Delta Number of Bits: 32 Data Interface: I2S Reference Type: Internal Voltage - Supply, Analog: 1.66V ~ 1.94V Voltage - Supply, Digital: 1.66V ~ 1.94V Number of D/A Converters: 2 Differential Output: No Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -10°C ~ 70°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CS43131-CNZR,598-24 72-6,598-2472-1,598- 2472-2 Base Product Number: CS43131 RoHS Status: RoHS Compliant

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1322966-CS43131-CNZR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Voltage - Unbuffered
Architecture: Sigma-Delta
Number of Bits: 32
Data Interface: I2S
Reference Type: Internal
Voltage - Supply, Analog: 1.66V ~ 1.94V
Voltage - Supply, Digital: 1.66V ~ 1.94V
Number of D/A Converters: 2
Differential Output: No
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: 40-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CS43131-CNZR,598-2472-6,598-2472-1,598-2472-2
Base Product Number: CS43131
RoHS Status: RoHS Compliant

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - CS43131-CNZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
CS43131-CNZR
Data Acquisition - Digital to Analog Converters (DAC) CS43131-CNZR
IC DAC 32BIT V-OUT 40QFN

IC DAC 32BIT V-OUT 40QFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - CS43131-CNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
CS43131-CNZR
Digital to Analog Converters (DAC) CS43131-CNZR
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - CS43131-CNZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
CS43131-CNZR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) CS43131-CNZR
IC DAC 32BIT V-OUT 40QFN

IC DAC 32BIT V-OUT 40QFN

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 598-2472-1-ND 598-2472-6-ND 598-2472-2-ND 701-CS43131-CNZR 1322966-CS43131-CNZR CS43131-CNZR CS43131-CNZR CS43131-CNZR
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package Type 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 40 40 40
Resolution 32 bits 32 bits 32 bits 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1904620 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details