Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202876-CS43122-KS
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.75 V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PCM1742KE/2K; CS43122-KSR; CS43122-KSZR; CS43122-KS;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 202876-CS43122-KS |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS43122-KS |
| Interface Type | I2S |