Cirrus Logic, Inc. Interface - Interface - CODECs - CS42L52-CNZR CS42L52-CNZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202874-CS42L52-CNZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 99 / 98 Family Name: CS42L52 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN Exposed Pad (6x6) Analog Supply Voltage: 1.65 V to 2.63 V Digital Supply Voltage: 1.65 V to 2.63 V Alternative Parts (Cross-Reference): CS42L52-CNZ; CS42L52-DNZR; CS42L52-DNZ; Introduction Date: July 28, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202874-CS42L52-CNZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 99 / 98 Family Name: CS42L52 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN Exposed Pad (6x6) Analog Supply Voltage: 1.65 V to 2.63 V Digital Supply Voltage: 1.65 V to 2.63 V Alternative Parts (Cross-Reference): CS42L52-CNZ; CS42L52-DNZR; CS42L52-DNZ; Introduction Date: July 28, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS42L52-CNZR - 202874-CS42L52-CNZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42L52-CNZR
202874-CS42L52-CNZR
Interface - Interface - CODECs - CS42L52-CNZR 202874-CS42L52-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202874-CS42L52-CNZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 99 / 98 Family Name: CS42L52 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN Exposed Pad (6x6) Analog Supply Voltage: 1.65 V to 2.63 V Digital Supply Voltage: 1.65 V to 2.63 V Alternative Parts (Cross-Reference): CS42L52-CNZ; CS42L52-DNZR; CS42L52-DNZ; Introduction Date: July 28, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202874-CS42L52-CNZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 99 / 98
Family Name: CS42L52
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN Exposed Pad (6x6)
Analog Supply Voltage: 1.65 V to 2.63 V
Digital Supply Voltage: 1.65 V to 2.63 V
Alternative Parts (Cross-Reference): CS42L52-CNZ; CS42L52-DNZR; CS42L52-DNZ;
Introduction Date: July 28, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 202874-CS42L52-CNZR
Product Name Interface - Interface - CODECs - CS42L52-CNZR
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1019644-AMC3306M25DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers