Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 087479-CS4272-CZZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Family Name: CS4272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.1 V to 5.25 V
Alternative Parts (Cross-Reference): 92HD87B1X5NDGXRAX8; 92HD87B4X5NDGXTBX; 92HD87B2X5NDGXTBX8; 92HD87B3X5NDGXTBX8;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 087479-CS4272-CZZR |
| Product Name | Interface - Interface - CODECs - CS4272-CZZR |
| Interface Type | Serial; Serial |