Cirrus Aircraft General Aviation Aircraft SR22T

Description
Meet every pilot’s new dream plane. This is the one with everything you have ever wanted -the power, the prestige, all the available extras and more opportunities for your work and life- altogether in one golden aircraft. If flying is your most serious passion, then imagine where your life will take you in the turbocharged SR22T. Specs Weight Base Weight: 2342 lbs (1062 kg) Useful Load: 1258 lbs (571 kg) Cabin payload with 3 hr trip fuel and 45 min reserve: 903 lbs (410 kg) Engine Manufacturer: Continental Model: TSIO-550-K Turbocharged Horsepower: 315 Dimensions Wingspan: 38 ft 4 in (11.68 m) Length: 26 ft (7.92 m) Height: 8 ft 11 in (2.7 m) Cabin Width: 49 in (124 cm) Cabin Height: 50 in (127 cm) Performance Takeoff: 1517 ft (462 m) Takeoff Over 50 ft Obstacle: 2080 ft (634 m) Climb Rate: 1203 ft/min (6.1 m/sec) Max operating Altitude: 25,000 ft (7,620 m) Stall Speed with Flaps: 60 KCAS Max Cruise Speed: 213 KTAS Landing Groundroll: 1178 ft (359 m) Airframe & Powerplant Continental TSIO-550-K 315 HP Turbocharged Engine Black Engine Baffling Cirrus Airframe Parachute System™ (CAPS) Airbag Seatbelts (Front Seats) Single Movement Power Lever Dual Side Yoke Dual Alternators USB Power Ports Hartzell 3-Blade Lightweight Composite Propeller Advanced Wheel Fairings High Performance Brakes Tubeless Tires Built-in Oxygen System 60/40 FlexSeating™- Seats up to 5 Standard Interior 2 Year Spinner-to-Tail Warranty Avionics Cirrus Perspective™ by Garmin® Cockpit Synthetic Vision Technology (SVT™) 10’’ Screens GMA 350 All-digital Audio Panel Keyboard Controller Dual WAAS GPS/Comm/Nav Radios Engine & Fuel Monitoring ADS-B Transponder 406 MHz ELT FliteCharts® & SafeTaxi® (subscription required ) XM® Weather & Audio (subscription required) Garmin GFC700 Autopilot with Electronic Stability and Protection Dual AHRS Hypoxia Check & Automated Descent Mode Blue Level Button Autopilot stall protection
Description
Meet every pilot’s new dream plane. This is the one with everything you have ever wanted -the power, the prestige, all the available extras and more opportunities for your work and life- altogether in one golden aircraft. If flying is your most serious passion, then imagine where your life will take you in the turbocharged SR22T. Specs Weight Base Weight: 2342 lbs (1062 kg) Useful Load: 1258 lbs (571 kg) Cabin payload with 3 hr trip fuel and 45 min reserve: 903 lbs (410 kg) Engine Manufacturer: Continental Model: TSIO-550-K Turbocharged Horsepower: 315 Dimensions Wingspan: 38 ft 4 in (11.68 m) Length: 26 ft (7.92 m) Height: 8 ft 11 in (2.7 m) Cabin Width: 49 in (124 cm) Cabin Height: 50 in (127 cm) Performance Takeoff: 1517 ft (462 m) Takeoff Over 50 ft Obstacle: 2080 ft (634 m) Climb Rate: 1203 ft/min (6.1 m/sec) Max operating Altitude: 25,000 ft (7,620 m) Stall Speed with Flaps: 60 KCAS Max Cruise Speed: 213 KTAS Landing Groundroll: 1178 ft (359 m) Airframe & Powerplant Continental TSIO-550-K 315 HP Turbocharged Engine Black Engine Baffling Cirrus Airframe Parachute System™ (CAPS) Airbag Seatbelts (Front Seats) Single Movement Power Lever Dual Side Yoke Dual Alternators USB Power Ports Hartzell 3-Blade Lightweight Composite Propeller Advanced Wheel Fairings High Performance Brakes Tubeless Tires Built-in Oxygen System 60/40 FlexSeating™- Seats up to 5 Standard Interior 2 Year Spinner-to-Tail Warranty Avionics Cirrus Perspective™ by Garmin® Cockpit Synthetic Vision Technology (SVT™) 10’’ Screens GMA 350 All-digital Audio Panel Keyboard Controller Dual WAAS GPS/Comm/Nav Radios Engine & Fuel Monitoring ADS-B Transponder 406 MHz ELT FliteCharts® & SafeTaxi® (subscription required ) XM® Weather & Audio (subscription required) Garmin GFC700 Autopilot with Electronic Stability and Protection Dual AHRS Hypoxia Check & Automated Descent Mode Blue Level Button Autopilot stall protection

Suppliers

Company
Product
Description
Supplier Links
General Aviation Aircraft - SR22T - Cirrus Aircraft
Duluth, MN, USA
General Aviation Aircraft
SR22T
General Aviation Aircraft SR22T
Meet every pilot’s new dream plane. This is the one with everything you have ever wanted -the power, the prestige, all the available extras and more opportunities for your work and life- altogether in one golden aircraft. If flying is your most serious passion, then imagine where your life will take you in the turbocharged SR22T. Specs Weight Base Weight: 2342 lbs (1062 kg) Useful Load: 1258 lbs (571 kg) Cabin payload with 3 hr trip fuel and 45 min reserve: 903 lbs (410 kg) Engine Manufacturer: Continental Model: TSIO-550-K Turbocharged Horsepower: 315 Dimensions Wingspan: 38 ft 4 in (11.68 m) Length: 26 ft (7.92 m) Height: 8 ft 11 in (2.7 m) Cabin Width: 49 in (124 cm) Cabin Height: 50 in (127 cm) Performance Takeoff: 1517 ft (462 m) Takeoff Over 50 ft Obstacle: 2080 ft (634 m) Climb Rate: 1203 ft/min (6.1 m/sec) Max operating Altitude: 25,000 ft (7,620 m) Stall Speed with Flaps: 60 KCAS Max Cruise Speed: 213 KTAS Landing Groundroll: 1178 ft (359 m) Airframe & Powerplant Continental TSIO-550-K 315 HP Turbocharged Engine Black Engine Baffling Cirrus Airframe Parachute System™ (CAPS) Airbag Seatbelts (Front Seats) Single Movement Power Lever Dual Side Yoke Dual Alternators USB Power Ports Hartzell 3-Blade Lightweight Composite Propeller Advanced Wheel Fairings High Performance Brakes Tubeless Tires Built-in Oxygen System 60/40 FlexSeating™- Seats up to 5 Standard Interior 2 Year Spinner-to-Tail Warranty Avionics Cirrus Perspective™ by Garmin® Cockpit Synthetic Vision Technology (SVT™) 10’’ Screens GMA 350 All-digital Audio Panel Keyboard Controller Dual WAAS GPS/Comm/Nav Radios Engine & Fuel Monitoring ADS-B Transponder 406 MHz ELT FliteCharts® & SafeTaxi® (subscription required ) XM® Weather & Audio (subscription required) Garmin GFC700 Autopilot with Electronic Stability and Protection Dual AHRS Hypoxia Check & Automated Descent Mode Blue Level Button Autopilot stall protection

Meet every pilot’s new dream plane. This is the one with everything you have ever wanted -the power, the prestige, all the available extras and more opportunities for your work and life- altogether in one golden aircraft. If flying is your most serious passion, then imagine where your life will take you in the turbocharged SR22T.

Specs

Weight

  • Base Weight: 2342 lbs (1062 kg)
  • Useful Load: 1258 lbs (571 kg)
  • Cabin payload with 3 hr trip fuel and 45 min reserve: 903 lbs (410 kg)

Engine

  • Manufacturer: Continental
  • Model: TSIO-550-K Turbocharged
  • Horsepower: 315

Dimensions

  • Wingspan: 38 ft 4 in (11.68 m)
  • Length: 26 ft (7.92 m)
  • Height: 8 ft 11 in (2.7 m)
  • Cabin Width: 49 in (124 cm)
  • Cabin Height: 50 in (127 cm)

Performance

  • Takeoff: 1517 ft (462 m)
  • Takeoff Over 50 ft Obstacle: 2080 ft (634 m)
  • Climb Rate: 1203 ft/min (6.1 m/sec)
  • Max operating Altitude: 25,000 ft (7,620 m)
  • Stall Speed with Flaps: 60 KCAS
  • Max Cruise Speed: 213 KTAS
  • Landing Groundroll: 1178 ft (359 m)

Airframe & Powerplant
Continental TSIO-550-K 315 HP Turbocharged Engine
Black Engine Baffling
Cirrus Airframe Parachute System™ (CAPS)
Airbag Seatbelts (Front Seats)
Single Movement Power Lever
Dual Side Yoke
Dual Alternators
USB Power Ports
Hartzell 3-Blade Lightweight Composite Propeller
Advanced Wheel Fairings
High Performance Brakes
Tubeless Tires
Built-in Oxygen System
60/40 FlexSeating™- Seats up to 5
Standard Interior
2 Year Spinner-to-Tail Warranty

Avionics
Cirrus Perspective™ by Garmin® Cockpit
Synthetic Vision Technology (SVT™)
10’’ Screens
GMA 350 All-digital Audio Panel
Keyboard Controller
Dual WAAS GPS/Comm/Nav Radios
Engine & Fuel Monitoring
ADS-B Transponder
406 MHz ELT
FliteCharts® & SafeTaxi® (subscription required )
XM® Weather & Audio (subscription required)
Garmin GFC700 Autopilot with Electronic Stability and Protection
Dual AHRS
Hypoxia Check & Automated Descent Mode
Blue Level Button
Autopilot stall protection

Supplier's Site

Technical Specifications

  Cirrus Aircraft
Product Category Aircraft
Product Number SR22T
Product Name General Aviation Aircraft
Unlock Full Specs
to access all available technical data

Similar Products