Cirque Corporation TM5960 Touchpad TM5960

Description
TM5960 Touchpad Our TM5960 is designed for use as an embedded SPI® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements.The TM5960 offers “idle mode†and “sleep mode†to improve power efficiency for touch applications. APPLICATIONSWireless products Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices FEATURESLareger than notebook computer industry-standard SPI (10-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
TM5960 Touchpad Our TM5960 is designed for use as an embedded SPI® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements.The TM5960 offers “idle mode†and “sleep mode†to improve power efficiency for touch applications. APPLICATIONSWireless products Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices FEATURESLareger than notebook computer industry-standard SPI (10-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
TM5960 Touchpad - TM5960 - Cirque Corporation
Salt Lake City, UT, USA
TM5960 Touchpad
TM5960
TM5960 Touchpad TM5960
TM5960 Touchpad Our TM5960 is designed for use as an embedded SPI® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements.The TM5960 offers “idle mode†and “sleep mode†to improve power efficiency for touch applications. APPLICATIONSWireless products Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices FEATURESLareger than notebook computer industry-standard SPI (10-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

TM5960 Touchpad Our TM5960 is designed for use as an embedded SPI® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design requirements.The TM5960 offers “idle mode†and “sleep mode†to improve power efficiency for touch applications. APPLICATIONSWireless products Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices FEATURESLareger than notebook computer industry-standard SPI (10-pin FFC connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM5960
Product Name TM5960 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
 - 96674 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
TM9978 Touchpad - TM9978 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details