TSI's newest personal aerosol monitor provides real-time aerosol mass concentration readings for PM10, respirable, China respirable, PM2.5, PM1 and 0.8 DPM. The SidePak AM 520i is IECEx, ATEX, CSA, and IECEx-SIM certified for use in explosive environments.
The SidePak™ Personal Aerosol Monitor AM520i is a small, single-channel, portable, battery-operated, data-logging, light-scattering laser photometer that provides real-time aerosol mass concentration readings of dusts, fumes, mists, smoke and fog within a worker breathing zone. Newly designed inlet conditioners increase the mass concentration capability and provide size fraction cut points for PM10, PM4 (Respirable), PM5 (China Respirable), PM2.5 , PM1 and 0.8 μm Diesel Particulate Matter (DPM).
The SidePak AM520i has IECEx, ATEX, CSA and IECEx-SIM certifications, meaning it can help you protect workers and maintain compliance in a variety of potentially volatile environments.
Industry Applications
Aerospace
Bulk Material Handling
Chemical Manufacturing and Processing
Confined Spaces
Mining
Oil and Gas
Petrochemical
Pharmaceutical
Kits Include
Soft single-unit carrying case
100-240 VAC power supply
USB cable
Impactor kit
Dorr-Oliver Cyclone kit
DPM cyclone kit
Screwdriver
Micro USB cable
Zero filter
Sample tube
Calibration certificate
User guide
Quick reference card
2-year warranty
Product Certifications
IECEx ATEX CSA IECEx-SIM
Download Software
To download applicable software and/or firmware, please use the TSI Software and Firmware Wizard.
Features & Benefits
New Features
IECEx and ATEX certified
CSA Certifications for North America
Audible and visual alarms
0.8 μm DPM impactor
PM5 China respirable size fraction impactor
High capacity battery
Color OLED display
Additional Features
Real-time mass concentration measurement and data logging for "in-the-field" data analysis
Push button menu operation or programmable through newly improved TrakPro™ v5 Software
User-selectable alarm levels to alert workers to high aerosol concentrations
Robust impactors enable reliable size fraction measurements at higher aerosol concentrations over longer run times
TSI's newest personal aerosol monitor provides real-time aerosol mass concentration readings for PM10, respirable, China respirable, PM2.5, PM1 and 0.8 DPM. The SidePak AM 520i is IECEx, ATEX, CSA, and IECEx-SIM certified for use in explosive environments.
The SidePak™ Personal Aerosol Monitor AM520i is a small, single-channel, portable, battery-operated, data-logging, light-scattering laser photometer that provides real-time aerosol mass concentration readings of dusts, fumes, mists, smoke and fog within a worker breathing zone. Newly designed inlet conditioners increase the mass concentration capability and provide size fraction cut points for PM10, PM4 (Respirable), PM5 (China Respirable), PM2.5 , PM1 and 0.8 μm Diesel Particulate Matter (DPM).
The SidePak AM520i has IECEx, ATEX, CSA and IECEx-SIM certifications, meaning it can help you protect workers and maintain compliance in a variety of potentially volatile environments.
Industry Applications
- Aerospace
- Bulk Material Handling
- Chemical Manufacturing and Processing
- Confined Spaces
- Mining
- Oil and Gas
- Petrochemical
- Pharmaceutical
Kits Include
- Soft single-unit carrying case
- 100-240 VAC power supply
- USB cable
- Impactor kit
- Dorr-Oliver Cyclone kit
- DPM cyclone kit
- Screwdriver
- Micro USB cable
- Zero filter
- Sample tube
- Calibration certificate
- User guide
- Quick reference card
- 2-year warranty
Product Certifications
IECEx
ATEX
CSA
IECEx-SIM
Download Software
To download applicable software and/or firmware, please use the TSI Software and Firmware Wizard.
Features & Benefits
New Features
- IECEx and ATEX certified
- CSA Certifications for North America
- Audible and visual alarms
- 0.8 μm DPM impactor
- PM5 China respirable size fraction impactor
- High capacity battery
- Color OLED display
Additional Features
- Real-time mass concentration measurement and data logging for "in-the-field" data analysis
- Push button menu operation or programmable through newly improved TrakPro™ v5 Software
- User-selectable alarm levels to alert workers to high aerosol concentrations
- Robust impactors enable reliable size fraction measurements at higher aerosol concentrations over longer run times