The DRX Aerosol Monitor can measure both mass and size fraction at the same time and provides a gravimetric sample. It is suitable for indoor and outdoor applications, industrial and occupational hygiene, baseline screening, remote monitoring and research studies.
Leading the industry in real-time dust monitoring, the Dust
Trak™ DRX Aerosol Monitor 8533 can simultaneously measure both mass and size fraction. The DustTrak DRX desktop monitor is a multi-channel, battery-operated, data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings and collects a gravimetric sample. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance.
It is suitable for clean office settings as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The DustTrak DRX monitor measures aerosol contaminants such as dust, smoke, fumes and mists.
Applications
Industrial/occupatio
nal hygiene surveys
Indoor air quality investigations
Outdoor environmental monitoring
Baseline trending and screening
Engineering control evaluations
Remote monitoring
Process monitoring
Emissions monitoring
Aerosol research studies
Included Items
Carrying case
Analog alarm outputs
Rechargeable 7800 mAH Li-Ion battery
Switching power supply with universal line cords
TrakPro™ data analysis software
Zero filter
USB (device and host) computer cable
Analog/alarm output connector
Inlet cap (x2)
37-mm gravimetric sample cassette with mesh filter
Calibration impactor kit (with PM2.5 impactor, impactor plates (x2) and impactor oil)
Sample extension tube (3-ft/1-m)
Sheath air HEPA filters (x4)
Filter removal tool
Operation service manual
Calibration certificate
2-year warranty
Download Software
To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
Simultaneously measure size-segregated mass fraction concentrations corresponding to PM1, PM2.5, respirable, PM10 and PM Total size fractions
STEL alarm setpoint
Touchscreen interface
TrakPro data analysis software
Automatic zeroing (with optional zero module) minimizes the effect of zero drift
Perform in-line gravimetric sampling for custom reference calibrations
Manual and programmable data logging functions
Aerosol concentration range 0.001 to 150 mg/m3
Environmental protected and tamper-proof with Environmental Enclosure
Desktop unit with battery and AC adapter
The DRX Aerosol Monitor can measure both mass and size fraction at the same time and provides a gravimetric sample. It is suitable for indoor and outdoor applications, industrial and occupational hygiene, baseline screening, remote monitoring and research studies.
Leading the industry in real-time dust monitoring, the DustTrak™ DRX Aerosol Monitor 8533 can simultaneously measure both mass and size fraction. The DustTrak DRX desktop monitor is a multi-channel, battery-operated, data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings and collects a gravimetric sample. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance.
It is suitable for clean office settings as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The DustTrak DRX monitor measures aerosol contaminants such as dust, smoke, fumes and mists.
Applications
- Industrial/occupational hygiene surveys
- Indoor air quality investigations
- Outdoor environmental monitoring
- Baseline trending and screening
- Engineering control evaluations
- Remote monitoring
- Process monitoring
- Emissions monitoring
- Aerosol research studies
Included Items
- Carrying case
- Analog alarm outputs
- Rechargeable 7800 mAH Li-Ion battery
- Switching power supply with universal line cords
- TrakPro™ data analysis software
- Zero filter
- USB (device and host) computer cable
- Analog/alarm output connector
- Inlet cap (x2)
- 37-mm gravimetric sample cassette with mesh filter
- Calibration impactor kit (with PM2.5 impactor, impactor plates (x2) and impactor oil)
- Sample extension tube (3-ft/1-m)
- Sheath air HEPA filters (x4)
- Filter removal tool
- Operation service manual
- Calibration certificate
- 2-year warranty
Download Software
- To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
- Simultaneously measure size-segregated mass fraction concentrations corresponding to PM1, PM2.5, respirable, PM10 and PM Total size fractions
- STEL alarm setpoint
- Touchscreen interface
- TrakPro data analysis software
- Automatic zeroing (with optional zero module) minimizes the effect of zero drift
- Perform in-line gravimetric sampling for custom reference calibrations
- Manual and programmable data logging functions
- Aerosol concentration range 0.001 to 150 mg/m3
- Environmental protected and tamper-proof with Environmental Enclosure
- Desktop unit with battery and AC adapter