TSI Incorporated Six-Jet Atomizer 9306 9306

Description
The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements. The system has a built-in pressure regulator and pressure gauge, as well as a self-contained dilution system. External controls allow one through six particle-generating atomizer jets to be selected, each producing particle concentrations greater than 107 particles/cm3 at 6.5 L/min (nominal at 25 psig pressure), allowing both the particle number concentration and the total particle output to be adjusted. The system can be used to generate particles from virtually any liquid, and can even produce solid particles from solutions or suspensions. Precise control of dilution air flow rate allows further control over the output concentration and helps dry the solid particles generated from a solution. Applications Particle image velocimetry experiments Laser Doppler velocimetry experiments Research requiring polydisperse, high-concentration aerosol View TSI's wide range of Seed Particle Generators. Features & Benefits Up to six jets, each producing concentrations greater than 107 particles/cm3 6.5 L/min nominal Generation of polydisperse aerosols in high concentrations External control for selecting up to six atomizer jets External control of dilution air flow rate to adjust output concentrations and dry solid particles Generates and expels particles into pressurized environments
Description
The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements. The system has a built-in pressure regulator and pressure gauge, as well as a self-contained dilution system. External controls allow one through six particle-generating atomizer jets to be selected, each producing particle concentrations greater than 107 particles/cm3 at 6.5 L/min (nominal at 25 psig pressure), allowing both the particle number concentration and the total particle output to be adjusted. The system can be used to generate particles from virtually any liquid, and can even produce solid particles from solutions or suspensions. Precise control of dilution air flow rate allows further control over the output concentration and helps dry the solid particles generated from a solution. Applications Particle image velocimetry experiments Laser Doppler velocimetry experiments Research requiring polydisperse, high-concentration aerosol View TSI's wide range of Seed Particle Generators. Features & Benefits Up to six jets, each producing concentrations greater than 107 particles/cm3 6.5 L/min nominal Generation of polydisperse aerosols in high concentrations External control for selecting up to six atomizer jets External control of dilution air flow rate to adjust output concentrations and dry solid particles Generates and expels particles into pressurized environments

Suppliers

Company
Product
Description
Supplier Links
Six-Jet Atomizer 9306 - 9306 - TSI Incorporated
Shoreview, MN, United States
Six-Jet Atomizer 9306
9306
Six-Jet Atomizer 9306 9306
The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements. The system has a built-in pressure regulator and pressure gauge, as well as a self-contained dilution system. External controls allow one through six particle-generating atomizer jets to be selected, each producing particle concentrations greater than 107 particles/cm3 at 6.5 L/min (nominal at 25 psig pressure), allowing both the particle number concentration and the total particle output to be adjusted. The system can be used to generate particles from virtually any liquid, and can even produce solid particles from solutions or suspensions. Precise control of dilution air flow rate allows further control over the output concentration and helps dry the solid particles generated from a solution. Applications Particle image velocimetry experiments Laser Doppler velocimetry experiments Research requiring polydisperse, high-concentration aerosol View TSI's wide range of Seed Particle Generators. Features & Benefits Up to six jets, each producing concentrations greater than 107 particles/cm3 6.5 L/min nominal Generation of polydisperse aerosols in high concentrations External control for selecting up to six atomizer jets External control of dilution air flow rate to adjust output concentrations and dry solid particles Generates and expels particles into pressurized environments

The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements.

The system has a built-in pressure regulator and pressure gauge, as well as a self-contained dilution system. External controls allow one through six particle-generating atomizer jets to be selected, each producing particle concentrations greater than 107 particles/cm3 at 6.5 L/min (nominal at 25 psig pressure), allowing both the particle number concentration and the total particle output to be adjusted. The system can be used to generate particles from virtually any liquid, and can even produce solid particles from solutions or suspensions. Precise control of dilution air flow rate allows further control over the output concentration and helps dry the solid particles generated from a solution.

Applications

  • Particle image velocimetry experiments
  • Laser Doppler velocimetry experiments
  • Research requiring polydisperse, high-concentration aerosol

View TSI's wide range of Seed Particle Generators.

Features & Benefits

  • Up to six jets, each producing concentrations greater than 107 particles/cm3
  • 6.5 L/min nominal
  • Generation of polydisperse aerosols in high concentrations
  • External control for selecting up to six atomizer jets
  • External control of dilution air flow rate to adjust output concentrations and dry solid particles
  • Generates and expels particles into pressurized environments
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 9306
Product Name Six-Jet Atomizer 9306
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 830 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 104 F (40 C)
View Details
ST-261 Unloader Valve - 200261500 - Suttner America Company
Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
PP Hub/SS Shaft Dispensing Needles -  - Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details