Flow Rate 0.1 CFM (2.83 L/min) ±5% accuracy / Particle Size Range 0.3 to 25 µm
The TSI AeroTrak® Handheld Particle Counter Model 9306 offers the most features and flexibility for customers interested in versatile handheld particle contamination monitoring. The Model 9306 features an ergonomic handle with thumb controls, for easy one-hand operation. The 3.6-inch (9.1-cm) color touch screen interface makes it easy to configure and operate. The Model 9306 can generate Pass/Fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure Software, or printed directly to an optional external printer.
Multiple AeroTrak 9306 particle counter configurations can be conveniently stored and uploaded as needed using the TrakPro Lite Secure data download and reporting software supplied as standard. The Model 9306 complies with all the stringent requirements set forth in ISO 21501-4. These particle counters are calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements.
Applications
Tracking down particle contamination sources
Classifying clean areas
Looking for filter leaks
Conducting IAQ investigations
Compounding Pharmacies
Download Software
To download applicable software and/or firmware, please use the Software/Firmwar
e Wizard.
Features & Benefits
Complies with all requirements of ISO 21501-4
0.3 to 25 μm size range
0.1 CFM (2.83 L/min) flow rate
Measures up to six channels of simultaneous data
Model 9306-V2 provides unique variable binning option
Mass Concentration option (density parameter is user-configurable)
Integrated handle for one hand operation
Removable, rechargeable Li-ion battery
Long life laser diode
Compatible with TrakPro™ Lite Secure and FMS 5 software packages
USB Cable, USB Storage Device and Ethernet data transfer
Data storage: 250 zones, 999 locations, and 10,000 samples
Provides Pass/Fail reporting on ISO 14644-1, EU GMP, and FS209E
External reporting of ISO 14644-1, EU GMP, and FS209E via TrakPro™ Lite Secure
Optional Temperature/RH sensor available
Flow Rate 0.1 CFM (2.83 L/min) ±5% accuracy / Particle Size Range 0.3 to 25 µm
The TSI AeroTrak® Handheld Particle Counter Model 9306 offers the most features and flexibility for customers interested in versatile handheld particle contamination monitoring. The Model 9306 features an ergonomic handle with thumb controls, for easy one-hand operation. The 3.6-inch (9.1-cm) color touch screen interface makes it easy to configure and operate. The Model 9306 can generate Pass/Fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure Software, or printed directly to an optional external printer.
Multiple AeroTrak 9306 particle counter configurations can be conveniently stored and uploaded as needed using the TrakPro Lite Secure data download and reporting software supplied as standard.
The Model 9306 complies with all the stringent requirements set forth in ISO 21501-4. These particle counters are calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements.
Applications
- Tracking down particle contamination sources
- Classifying clean areas
- Looking for filter leaks
- Conducting IAQ investigations
- Compounding Pharmacies
Download Software
To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
- Complies with all requirements of ISO 21501-4
- 0.3 to 25 μm size range
- 0.1 CFM (2.83 L/min) flow rate
- Measures up to six channels of simultaneous data
- Model 9306-V2 provides unique variable binning option
- Mass Concentration option (density parameter is user-configurable)
- Integrated handle for one hand operation
- Removable, rechargeable Li-ion battery
- Long life laser diode
- Compatible with TrakPro™ Lite Secure and FMS 5 software packages
- USB Cable, USB Storage Device and Ethernet data transfer
- Data storage: 250 zones, 999 locations, and 10,000 samples
- Provides Pass/Fail reporting on ISO 14644-1, EU GMP, and FS209E
- External reporting of ISO 14644-1, EU GMP, and FS209E via TrakPro™ Lite Secure
- Optional Temperature/RH sensor available