Flow Rate 0.1 CFM (2.83 L/min) / Particle Size Range 0.3 to 25 µm
The TSI AeroTrak® Handheld Particle Counter Model 9303 offers the most features and flexibility for customers interested in a low cost and versatile handheld particle counter. The Model 9303 features a sturdy yet lightweight high-impact injection-molded plastic design for easy handling. The instrument is easy to configure using an intuitive keypad. The internal memory can store up to 1,500 sample records of particle count data which can be conveniently viewed on screen or downloaded using a USB port to TSI’s TrakPro™ Lite Secure Software.
The instrument reports up to three particle sizes simultaneously. The middle channel is user selectable for either 0.5, 1.0, 2.0, or 2.5 μm.The Model 9303 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements.
Applications
Tracking down particle contamination sources
Classifying clean areas
Looking for filter leaks
Conducting IAQ investigations
Download Software
To download applicable software and/or firmware, please use the Software/Firmwar
e Wizard.
Features & Benefits
0.3 to 25 μm size range
0.1 CFM (2.83 L/min) flow rate
Up to three channels of simultaneous data
ISO 21501-4 compliant
USB serial output
Compatible with TrakPro Lite Secure
1,500 sample record storage
250 location labels
Large 3.2-inch (8.1-cm) display
On screen data review
User selectable middle size channel
Removable Li-ion battery
Intuitive keypad menus
High impact injection molded plastic
Lightweight - only weighs 1.3 lbs (0.58 kg)
Flow Rate 0.1 CFM (2.83 L/min) / Particle Size Range 0.3 to 25 µm
The TSI AeroTrak® Handheld Particle Counter Model 9303 offers the most features and flexibility for customers interested in a low cost and versatile handheld particle counter. The Model 9303 features a sturdy yet lightweight high-impact injection-molded plastic design for easy handling. The instrument is easy to configure using an intuitive keypad. The internal memory can store up to 1,500 sample records of particle count data which can be conveniently viewed on screen or downloaded using a USB port to TSI’s TrakPro™ Lite Secure Software.
The instrument reports up to three particle sizes simultaneously. The middle channel is user selectable for either 0.5, 1.0, 2.0, or 2.5 μm.The Model 9303 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements.
Applications
- Tracking down particle contamination sources
- Classifying clean areas
- Looking for filter leaks
- Conducting IAQ investigations
Download Software
To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
- 0.3 to 25 μm size range
- 0.1 CFM (2.83 L/min) flow rate
- Up to three channels of simultaneous data
- ISO 21501-4 compliant
- USB serial output
- Compatible with TrakPro Lite Secure
- 1,500 sample record storage
- 250 location labels
- Large 3.2-inch (8.1-cm) display
- On screen data review
- User selectable middle size channel
- Removable Li-ion battery
- Intuitive keypad menus
- High impact injection molded plastic
- Lightweight - only weighs 1.3 lbs (0.58 kg)