TSI Incorporated AeroTrak Cleanroom Condensation Particle Counter 9001 9001

Description
Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases—keeping manufactured products safe from nanoparticle contamination. The AeroTrak® Cleanroom Condensation Particle Counter (CPC) Model 9001 is the only water-based, laminar flow, high flow rate instrument on the market—providing the confidence needed for monitoring critical environments. Using patented technology, the instrument provides 10 nm sensitivity at a 0.1 CFM (2.83 L/min) flow rate. With an ultra-low false count rate, the AeroTrak 9001 Cleanroom CPC is ideally suited for the low particle concentrations found in ISO Class 1 and Class 2 environments. Applications Tracking down nano-scale particle contamination sources (10 nm < 100 nm) Process improvement Monitoring clean areas Looking for filter leaks Conducting indoor air quality investigations Download Software To download applicable software and/or firmware, please use the  Software/Firmwa re Wizard. Features & Benefits 10 nm sensitivity 0.1 CFM (2.83 l/min) sample flow Low false-count rate (< 0.07 count/ft3) provides accurate measurements at low particle concentrations Fast response Uses Ultra-Pure or DI water as working fluid, keeping alcohol or other chemicals out of the cleanroom Data Storage: 250 zones, 999 locations, and 10,000 samples USB, USB storage device, and Ethernet data transfer External reporting via TrakPro™ Lite Secure Software Industry's loudest audible alarm Easy, icon-driven touch screen operation Allows storage and recall of specific recipes and zone configuration Works with optional AeroTrak High Pressure Diffuser Model 7950 for measurement of high pressure gases (CDA, N2 , AR) 316L stainless steel enclosure 
Datasheet
Description
Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases—keeping manufactured products safe from nanoparticle contamination. The AeroTrak® Cleanroom Condensation Particle Counter (CPC) Model 9001 is the only water-based, laminar flow, high flow rate instrument on the market—providing the confidence needed for monitoring critical environments. Using patented technology, the instrument provides 10 nm sensitivity at a 0.1 CFM (2.83 L/min) flow rate. With an ultra-low false count rate, the AeroTrak 9001 Cleanroom CPC is ideally suited for the low particle concentrations found in ISO Class 1 and Class 2 environments. Applications Tracking down nano-scale particle contamination sources (10 nm < 100 nm) Process improvement Monitoring clean areas Looking for filter leaks Conducting indoor air quality investigations Download Software To download applicable software and/or firmware, please use the  Software/Firmwa re Wizard. Features & Benefits 10 nm sensitivity 0.1 CFM (2.83 l/min) sample flow Low false-count rate (< 0.07 count/ft3) provides accurate measurements at low particle concentrations Fast response Uses Ultra-Pure or DI water as working fluid, keeping alcohol or other chemicals out of the cleanroom Data Storage: 250 zones, 999 locations, and 10,000 samples USB, USB storage device, and Ethernet data transfer External reporting via TrakPro™ Lite Secure Software Industry's loudest audible alarm Easy, icon-driven touch screen operation Allows storage and recall of specific recipes and zone configuration Works with optional AeroTrak High Pressure Diffuser Model 7950 for measurement of high pressure gases (CDA, N2 , AR) 316L stainless steel enclosure 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AeroTrak Cleanroom Condensation Particle Counter 9001 - 9001 - TSI Incorporated
Shoreview, MN, United States
AeroTrak Cleanroom Condensation Particle Counter 9001
9001
AeroTrak Cleanroom Condensation Particle Counter 9001 9001
Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases—keeping manufactured products safe from nanoparticle contamination. The AeroTrak® Cleanroom Condensation Particle Counter (CPC) Model 9001 is the only water-based, laminar flow, high flow rate instrument on the market—providing the confidence needed for monitoring critical environments. Using patented technology, the instrument provides 10 nm sensitivity at a 0.1 CFM (2.83 L/min) flow rate. With an ultra-low false count rate, the AeroTrak 9001 Cleanroom CPC is ideally suited for the low particle concentrations found in ISO Class 1 and Class 2 environments. Applications Tracking down nano-scale particle contamination sources (10 nm < 100 nm) Process improvement Monitoring clean areas Looking for filter leaks Conducting indoor air quality investigations Download Software To download applicable software and/or firmware, please use the  Software/Firmwa re Wizard. Features & Benefits 10 nm sensitivity 0.1 CFM (2.83 l/min) sample flow Low false-count rate (< 0.07 count/ft3) provides accurate measurements at low particle concentrations Fast response Uses Ultra-Pure or DI water as working fluid, keeping alcohol or other chemicals out of the cleanroom Data Storage: 250 zones, 999 locations, and 10,000 samples USB, USB storage device, and Ethernet data transfer External reporting via TrakPro™ Lite Secure Software Industry's loudest audible alarm Easy, icon-driven touch screen operation Allows storage and recall of specific recipes and zone configuration Works with optional AeroTrak High Pressure Diffuser Model 7950 for measurement of high pressure gases (CDA, N2 , AR) 316L stainless steel enclosure 

Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases—keeping manufactured products safe from nanoparticle contamination.

The AeroTrak® Cleanroom Condensation Particle Counter (CPC) Model 9001 is the only water-based, laminar flow, high flow rate instrument on the market—providing the confidence needed for monitoring critical environments. Using patented technology, the instrument provides 10 nm sensitivity at a 0.1 CFM (2.83 L/min) flow rate. With an ultra-low false count rate, the AeroTrak 9001 Cleanroom CPC is ideally suited for the low particle concentrations found in ISO Class 1 and Class 2 environments.

Applications

  • Tracking down nano-scale particle contamination sources (10 nm < 100 nm)
  • Process improvement
  • Monitoring clean areas
  • Looking for filter leaks
  • Conducting indoor air quality investigations

Download Software

To download applicable software and/or firmware, please use the  Software/Firmware Wizard.

Features & Benefits

  • 10 nm sensitivity
  • 0.1 CFM (2.83 l/min) sample flow
  • Low false-count rate (< 0.07 count/ft3) provides accurate measurements at low particle concentrations
  • Fast response
  • Uses Ultra-Pure or DI water as working fluid, keeping alcohol or other chemicals out of the cleanroom
  • Data Storage: 250 zones, 999 locations, and 10,000 samples
  • USB, USB storage device, and Ethernet data transfer
  • External reporting via TrakPro™ Lite Secure Software
  • Industry's loudest audible alarm
  • Easy, icon-driven touch screen operation
  • Allows storage and recall of specific recipes and zone configuration
  • Works with optional AeroTrak High Pressure Diffuser Model 7950 for measurement of high pressure gases (CDA, N2 , AR)
  • 316L stainless steel enclosure 
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 9001
Product Name AeroTrak Cleanroom Condensation Particle Counter 9001
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 20US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Rice Quality Inspector - TX200 - Kett US
Specs
Measurement Type Shape; Specialty / Other; Color Defects
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details
Powder Flow Tester - PFT™ - AMETEK Brookfield
Specs
Measurement Type Specialty / Other; Powder Flow
Sample Type Powder / Solid
Technology Flow Function Test: compressing and shearing samples in a defined annular shear cell
View Details