The DustTrak™ DRX Aerosol Monitor measures aerosol contaminants such as dust, smoke, fumes and mists.
Leading the industry in real-time dust monitoring, DustTrak™ DRX Aerosol Monitors can simultaneously measure both mass and size fraction. DustTrak DRX monitors are multi-channel, battery-operated, data-logging, light-scattering laser photometers that give you real-time aerosol mass readings and collects a gravimetric sample. They use a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. The DustTrak DRX Model 8533EP is outfitted with an external pump module that is designed to handle the rigors of continuous 24/7/365 monitoring applications such as construction sites, fugitive emissions monitoring at environmental sites, and other outdoor applications.
Applications
Outdoor environmental monitoring
Baseline trending and screening
Engineering control evaluations
Remote monitoring
Process monitoring
Emissions monitoring
Aerosol research studies
Included Items
Carrying case
External pump
Analog alarm outputs
Rechargeable 7800 mAH Li-Ion battery
Switching power supply with universal line cords
TrakPro™ Data Analysis Software CD
Zero filter
USB (device and host) computer cable
Analog/alarm output connector
Inlet cap (x2)
37-mm gravimetric sample cassette with mesh filter
Calibration impactor kit (with PM2.5 impactor, impactor plates (x2) and impactor oil)
Sample extension tube (3 ft/1 m)
Sheath air HEPA filters (x4)
Filter removal tool
Operation service manual
Calibration certificate
2-year warranty
Download Software
To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
Energy-efficient, long lasting external pump for continuous, unattended, 24/7, outdoor monitoring applications
Simultaneously measure size-segregated mass fraction concentrations corresponding to PM1, PM2.5, respirable, PM10 and PM Total size fractions
STEL alarm setpoint
Touchscreen interface
Trakpro data analysis software
Automatic zeroing (with optional zero module) minimizes the effect of zero drift
Perform in-line gravimetric sampling for custom reference calibrations
Manual and programmable data logging functions
Aerosol concentration range 0.001 to 150 mg/m3
Environmental protected and tamper-proof with Environmental Enclosure
Desktop unit with batter and AC adapter
The DustTrak™ DRX Aerosol Monitor measures aerosol contaminants such as dust, smoke, fumes and mists.
Leading the industry in real-time dust monitoring, DustTrak™ DRX Aerosol Monitors can simultaneously measure both mass and size fraction. DustTrak DRX monitors are multi-channel, battery-operated, data-logging, light-scattering laser photometers that give you real-time aerosol mass readings and collects a gravimetric sample. They use a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance.
The DustTrak DRX Model 8533EP is outfitted with an external pump module that is designed to handle the rigors of continuous 24/7/365 monitoring applications such as construction sites, fugitive emissions monitoring at environmental sites, and other outdoor applications.
Applications
- Outdoor environmental monitoring
- Baseline trending and screening
- Engineering control evaluations
- Remote monitoring
- Process monitoring
- Emissions monitoring
- Aerosol research studies
Included Items
- Carrying case
- External pump
- Analog alarm outputs
- Rechargeable 7800 mAH Li-Ion battery
- Switching power supply with universal line cords
- TrakPro™ Data Analysis Software CD
- Zero filter
- USB (device and host) computer cable
- Analog/alarm output connector
- Inlet cap (x2)
- 37-mm gravimetric sample cassette with mesh filter
- Calibration impactor kit (with PM2.5 impactor, impactor plates (x2) and impactor oil)
- Sample extension tube (3 ft/1 m)
- Sheath air HEPA filters (x4)
- Filter removal tool
- Operation service manual
- Calibration certificate
- 2-year warranty
Download Software
- To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
- Energy-efficient, long lasting external pump for continuous, unattended, 24/7, outdoor monitoring applications
- Simultaneously measure size-segregated mass fraction concentrations corresponding to PM1, PM2.5, respirable, PM10 and PM Total size fractions
- STEL alarm setpoint
- Touchscreen interface
- Trakpro data analysis software
- Automatic zeroing (with optional zero module) minimizes the effect of zero drift
- Perform in-line gravimetric sampling for custom reference calibrations
- Manual and programmable data logging functions
- Aerosol concentration range 0.001 to 150 mg/m3
- Environmental protected and tamper-proof with Environmental Enclosure
- Desktop unit with batter and AC adapter