The CVS-ONE from HORIBA Instruments, Inc. is a Constant Volume Sampler designed for measuring diluted emissions from vehicles and engines. It features a compact design that reduces the test cell footprint by 70% and overall volume by 65% compared to previous models. The system operates on the HORIBA ONE PLATFORM, which enhances user experience with an intuitive interface for system control and monitoring of connected devices. The CVS-ONE supports a wide range of applications, accommodating various engine types and fuel sources, including gasoline, diesel, and alternative fuels. It is compliant with multiple emission regulations, such as EU Euro 5/6, US 40 CFR Part 1065, and Japan's long-term emissions regulations, with provisions for future regulatory updates. The system allows for flexible configurations, including the addition of up to 20 bags for sampling, and is suitable for hybrid vehicle testing with accurate fuel consumption measurements. Additional features include enhanced line purge functions, automatic system blank tests, and a low concentration CO2 analyzer to minimize interference. The CVS-ONE is designed to meet the evolving demands of emission testing while ensuring high accuracy and reliability.
The CVS-ONE series is designed for the measurement of diluted emissions from vehicles and engines. The new integrated operating platform, HORIBA ONE PLATFORM is adopted for the CVS-ONE. The hardware has been significantly downsized from previous designs, reducing test cell footprint requirements. It introduces new functions and is more user-friendly, while still maintaining high accuracy. In conjunction with the MEXA-ONE (Motor Exhaust Gas Analyzer), the system can be used to measure extremely low emission levels such as SULEV. The new CVS reliably supports emission testing requirements of today and into the future.
Integrated Operating Platform
The newly developed software is an integrated operating platform for MEXA-ONE, CVS-ONE and other devices. The intuitive, ergonomic design of the new software platform makes system operation easier. System control and a complete system view of other measurement devices are available from one single display. User support for system operation such as maintenance, alarm and message functions have been further enhanced.
Measurement
(MEXA-ONE & CVS-ONE)
System View
(Condition check for other devices)
A Compact Design for Flexible Layout
65% less volume, 70% less footprint.※
〔Exhaust Sampling Unit〕
※ By comparison with HORIBA’s conventional products, depending on system specifications such as ESU / Heat Exchanger
One System for All Applications
CVS-ONE offers a wide range of dilution flow rate options and separate main sample line functionality. One system covers testing for a wide variety of applications, such as diverse engine/vehicle testing, vehicle testing, and various fuel types (gasoline, diesel and alternative fuel).
Certification Test
Highly Accurate Fuel Consumption Measurement
Low Emission Measurement for LEV III level (California, US)
◎ Dilution System <LDV Gasoline / Diesel>
| HORIBA Instruments, Inc. | |
|---|---|
| Product Category | Continuous Emissions Monitoring Systems (CEMS) |
| Product Number | CVS-ONE |
| Product Name | Constant Volume Sampler |