The Particle Generator Model 8026 from TSI Incorporated is designed to enhance ambient particle counts for use with the PortaCount® Pro+ Respirator Fit Tester. It generates a non-toxic aerosol of microscopic salt particles by atomizing an aqueous salt solution, making it suitable for environments where natural particle concentrations are insufficient for effective fit testing. The device is portable, operates on either 115 or 230 VAC, and can continuously maintain particle levels for an entire day with a single filling. Its compact size (10 in. x 4 in. x 5.25 in.) and lightweight (2.75 lb.) design facilitate easy transport and use in various settings. The Particle Generator serves as a safer alternative to traditional methods, such as using a candle, for generating particles.
The Particle Generator Model 8026 is a unique instrument that supplements the ambient particle count, allowing the PortaCount® Pro+ Respirator Fit Tester to be operated in areas where the normal particle count is not sufficient.
TSI is the leader in quantitative respirator fit testing. The PortaCount® Pro+ Respirator Fit Tester provides the most advanced, easy to use, and reliable fit test method on the market today. TSI offers an accessory for enhancing ambient particle counts. The Model 8026 Particle Generator is a unique instrument that supplements the ambient particle count, allowing the PortaCount Pro+ Respirator Fit Tester to be operated in areas where the normal particle count is not sufficient.
Applications
Included Items
Features & Benefits
| TSI Incorporated | |
|---|---|
| Product Category | Dispensing Valve Systems |
| Product Number | 801168 |
| Product Name | Particle Generator 8026 |
| Valve Dispensing Technology | Spray |