The patented ChemLite™ Laser Aluminum Analyzer provides fast metals identification and analysis for Al, Ti, and Mg metals. The ChemLite analyzer works with the ease of a point-and-shoot device and the familiarity of a smartphone.
Discover how its laser-induced breakdown spectroscopy (LIBS) technology allows light elements to be sensitively quantified like never before, with detection limits as low as 0.01%. Experience its safe and intuitive operation. ChemLite analyzer enables any user to operate and measure metal fast, in just 3 seconds! Just point and shoot for detailed analysis of alloying elements like Li, Mg, and Si. With laser accuracy on your side, you can make business decisions with greater confidence and maximize your crew's productivity, without stressing over regulatory burdens.
Our proprietary algorithms report results in an instant on a large, easy-to-read touch screen display. The ChemLite aluminum handheld instrument not only identifies alloy grade, but measures a full chemistry profile of the target, supporting applications that require superior light metals analysis.
Applications
Light metals analysis
Aluminum analysis
Magnesium analysis
Titanium analysis
Alloy identification
Copper sorting and analysis
Alloy chemistry
Incoming scrap material identification
Quality control
Scrap metal recycling
Positive material identification
Alloy sorting
Features & Benefits
Large, built-in library
Detection limits as low as 0.01%
Detects lithium in aluminum at 0.0001% or 1 ppm
Detects beryllium in aluminum at 0.0001% or 1 ppm
Measurements in 3 seconds
Eye-safe, Class 1M laser product
5" color touchscreen display
Argon-free operation
Rugged, ergonomic design
*U.S. Patent 9,506,869
The patented ChemLite™ Laser Aluminum Analyzer provides fast metals identification and analysis for Al, Ti, and Mg metals. The ChemLite analyzer works with the ease of a point-and-shoot device and the familiarity of a smartphone.
Discover how its laser-induced breakdown spectroscopy (LIBS) technology allows light elements to be sensitively quantified like never before, with detection limits as low as 0.01%. Experience its safe and intuitive operation. ChemLite analyzer enables any user to operate and measure metal fast, in just 3 seconds! Just point and shoot for detailed analysis of alloying elements like Li, Mg, and Si. With laser accuracy on your side, you can make business decisions with greater confidence and maximize your crew's productivity, without stressing over regulatory burdens.
Our proprietary algorithms report results in an instant on a large, easy-to-read touch screen display. The ChemLite aluminum handheld instrument not only identifies alloy grade, but measures a full chemistry profile of the target, supporting applications that require superior light metals analysis.
Applications
- Light metals analysis
- Aluminum analysis
- Magnesium analysis
- Titanium analysis
- Alloy identification
- Copper sorting and analysis
- Alloy chemistry
- Incoming scrap material identification
- Quality control
- Scrap metal recycling
- Positive material identification
- Alloy sorting
Features & Benefits
- Large, built-in library
- Detection limits as low as 0.01%
- Detects lithium in aluminum at 0.0001% or 1 ppm
- Detects beryllium in aluminum at 0.0001% or 1 ppm
- Measurements in 3 seconds
- Eye-safe, Class 1M laser product
- 5" color touchscreen display
- Argon-free operation
- Rugged, ergonomic design
*U.S. Patent 9,506,869