TSI Incorporated Submicrometer Monodisperse Aerosol Generator 3940A 3940A

Description
The Submicrometer Monodisperse Aerosol Generator 3940A System includes everything you need to produce monodisperse, submicrometer particles. A component-based system, the 3940A comprises the ability to generate, condition, and size-select the particles. Touchscreen controls make it easy to change particle sizes, and the 3081A DMA makes it possible to size-select for particles from 0.1 - 1.0 µm. The 3940A is a component-based system that is capable of generating monodisperse particles. The process flow within the 3940A goes as follows:  3074B Filtered Air Supply - prepares house compressed air to be suitable for aerosol generation 3076 Constant Output Atomizer - generates aerosols from a solution or suspension 3062 Diffusion Drier - removes solvent (often water) from the particles exiting the 3076 Atomizer 3012 Neutralizer - conditions the charge of the aerosols, so that the charge distribution is centered on zero (neutral, uncharged particles are most populous) 3082 Electrostatic Classifier, 3088 Advanced Aerosol Neutralizer, and 3081A DMA - takes in the polydisperse aerosol from the preceding components, and emits only particles of the designated size. This 'classifying' process uses the electrical mobility of the particles (using the minority of the particles that are charged) to determine their size. Applications Submicrometer aerosol generation Included Items Electrostatic Classifier 3082 Long DMA 3081A Constant Output Atomizer 3076 Filtered Air Supply 3074B Diffusion Dryer 3062 Aerosol Neutralizer 3012 Interconnecting hardware Features & Benefits Generates 0.01- to 1.0-µm particles Includes everything you need
Datasheet
Description
The Submicrometer Monodisperse Aerosol Generator 3940A System includes everything you need to produce monodisperse, submicrometer particles. A component-based system, the 3940A comprises the ability to generate, condition, and size-select the particles. Touchscreen controls make it easy to change particle sizes, and the 3081A DMA makes it possible to size-select for particles from 0.1 - 1.0 µm. The 3940A is a component-based system that is capable of generating monodisperse particles. The process flow within the 3940A goes as follows:  3074B Filtered Air Supply - prepares house compressed air to be suitable for aerosol generation 3076 Constant Output Atomizer - generates aerosols from a solution or suspension 3062 Diffusion Drier - removes solvent (often water) from the particles exiting the 3076 Atomizer 3012 Neutralizer - conditions the charge of the aerosols, so that the charge distribution is centered on zero (neutral, uncharged particles are most populous) 3082 Electrostatic Classifier, 3088 Advanced Aerosol Neutralizer, and 3081A DMA - takes in the polydisperse aerosol from the preceding components, and emits only particles of the designated size. This 'classifying' process uses the electrical mobility of the particles (using the minority of the particles that are charged) to determine their size. Applications Submicrometer aerosol generation Included Items Electrostatic Classifier 3082 Long DMA 3081A Constant Output Atomizer 3076 Filtered Air Supply 3074B Diffusion Dryer 3062 Aerosol Neutralizer 3012 Interconnecting hardware Features & Benefits Generates 0.01- to 1.0-µm particles Includes everything you need
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submicrometer Monodisperse Aerosol Generator 3940A - 3940A - TSI Incorporated
Shoreview, MN, United States
Submicrometer Monodisperse Aerosol Generator 3940A
3940A
Submicrometer Monodisperse Aerosol Generator 3940A 3940A
The Submicrometer Monodisperse Aerosol Generator 3940A System includes everything you need to produce monodisperse, submicrometer particles. A component-based system, the 3940A comprises the ability to generate, condition, and size-select the particles. Touchscreen controls make it easy to change particle sizes, and the 3081A DMA makes it possible to size-select for particles from 0.1 - 1.0 µm. The 3940A is a component-based system that is capable of generating monodisperse particles. The process flow within the 3940A goes as follows:  3074B Filtered Air Supply - prepares house compressed air to be suitable for aerosol generation 3076 Constant Output Atomizer - generates aerosols from a solution or suspension 3062 Diffusion Drier - removes solvent (often water) from the particles exiting the 3076 Atomizer 3012 Neutralizer - conditions the charge of the aerosols, so that the charge distribution is centered on zero (neutral, uncharged particles are most populous) 3082 Electrostatic Classifier, 3088 Advanced Aerosol Neutralizer, and 3081A DMA - takes in the polydisperse aerosol from the preceding components, and emits only particles of the designated size. This 'classifying' process uses the electrical mobility of the particles (using the minority of the particles that are charged) to determine their size. Applications Submicrometer aerosol generation Included Items Electrostatic Classifier 3082 Long DMA 3081A Constant Output Atomizer 3076 Filtered Air Supply 3074B Diffusion Dryer 3062 Aerosol Neutralizer 3012 Interconnecting hardware Features & Benefits Generates 0.01- to 1.0-µm particles Includes everything you need

The Submicrometer Monodisperse Aerosol Generator 3940A System includes everything you need to produce monodisperse, submicrometer particles. A component-based system, the 3940A comprises the ability to generate, condition, and size-select the particles. Touchscreen controls make it easy to change particle sizes, and the 3081A DMA makes it possible to size-select for particles from 0.1 - 1.0 µm.

The 3940A is a component-based system that is capable of generating monodisperse particles. The process flow within the 3940A goes as follows: 

3074B Filtered Air Supply - prepares house compressed air to be suitable for aerosol generation

3076 Constant Output Atomizer - generates aerosols from a solution or suspension

3062 Diffusion Drier - removes solvent (often water) from the particles exiting the 3076 Atomizer

3012 Neutralizer - conditions the charge of the aerosols, so that the charge distribution is centered on zero (neutral, uncharged particles are most populous)

3082 Electrostatic Classifier, 3088 Advanced Aerosol Neutralizer, and 3081A DMA - takes in the polydisperse aerosol from the preceding components, and emits only particles of the designated size. This 'classifying' process uses the electrical mobility of the particles (using the minority of the particles that are charged) to determine their size.

Applications

  • Submicrometer aerosol generation

Included Items

  • Electrostatic Classifier 3082
  • Long DMA 3081A
  • Constant Output Atomizer 3076
  • Filtered Air Supply 3074B
  • Diffusion Dryer 3062
  • Aerosol Neutralizer 3012
  • Interconnecting hardware

Features & Benefits

  • Generates 0.01- to 1.0-µm particles
  • Includes everything you need
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3940A
Product Name Submicrometer Monodisperse Aerosol Generator 3940A
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details
Relius™ Handheld Dispense Valves -  - Nordson EFD
Specs
Valve Dispensing Technology Diaphragm (optional feature); Needle or Spool (optional feature); Positive Displacement; Rod/Piston (optional feature)
Dispensing Application Bead
Application AdhesiveSilicone; FluxSolder; Lubricants
View Details
Seed Particle Generators 9307-6 - 9307-6 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
ST-291 Unloader Valve - 200291500 - Suttner America Company
Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details