TSI Incorporated Environmental Particle Counter 3783 3783

Description
Ultrafine particles are omnipresent in our atmosphere, and their number concentration can be very strongly influenced by weather and local particle sources, such as traffic. The Model 3783 Environmental Particle Counter was developed especially for near-freeway monitoring, i.e. continuous observation in high-concentration environments. Based on proven Condensation Particle Counter (CPC) technology the Model 3783 Environmental Particle Counter brings research-level products to routine monitoring stations. The design of this instrument considered everything from the variable configuration of the sampling inlet to mounting the instrument into the standard racks of monitoring containers. Utilizing water as condensing fluid makes it safe and convenient to use. Data gathered by the instrument is very easy to access. The robust design, field-friendly user-serviceable parts, and diagnostic tools make it a highly reliable choice for long-term ambient monitoring. Application Continuous and routine monitoring of particle number concentration Features & Benefits Dynamic concentration range with single particle counting for concentrations up to 106 particles/cm³ Removable, swappable optics modules Rack mount ready with inlets at front and back Low maintenance – Continuous operation up to 4 weeks Time resolution down to 1 second Detects particles down to 7 nm (D50) Distilled water as working fluid – no emissions of volatiles
Datasheet
Description
Ultrafine particles are omnipresent in our atmosphere, and their number concentration can be very strongly influenced by weather and local particle sources, such as traffic. The Model 3783 Environmental Particle Counter was developed especially for near-freeway monitoring, i.e. continuous observation in high-concentration environments. Based on proven Condensation Particle Counter (CPC) technology the Model 3783 Environmental Particle Counter brings research-level products to routine monitoring stations. The design of this instrument considered everything from the variable configuration of the sampling inlet to mounting the instrument into the standard racks of monitoring containers. Utilizing water as condensing fluid makes it safe and convenient to use. Data gathered by the instrument is very easy to access. The robust design, field-friendly user-serviceable parts, and diagnostic tools make it a highly reliable choice for long-term ambient monitoring. Application Continuous and routine monitoring of particle number concentration Features & Benefits Dynamic concentration range with single particle counting for concentrations up to 106 particles/cm³ Removable, swappable optics modules Rack mount ready with inlets at front and back Low maintenance – Continuous operation up to 4 weeks Time resolution down to 1 second Detects particles down to 7 nm (D50) Distilled water as working fluid – no emissions of volatiles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Particle Counter 3783 - 3783 - TSI Incorporated
Shoreview, MN, United States
Environmental Particle Counter 3783
3783
Environmental Particle Counter 3783 3783
Ultrafine particles are omnipresent in our atmosphere, and their number concentration can be very strongly influenced by weather and local particle sources, such as traffic. The Model 3783 Environmental Particle Counter was developed especially for near-freeway monitoring, i.e. continuous observation in high-concentration environments. Based on proven Condensation Particle Counter (CPC) technology the Model 3783 Environmental Particle Counter brings research-level products to routine monitoring stations. The design of this instrument considered everything from the variable configuration of the sampling inlet to mounting the instrument into the standard racks of monitoring containers. Utilizing water as condensing fluid makes it safe and convenient to use. Data gathered by the instrument is very easy to access. The robust design, field-friendly user-serviceable parts, and diagnostic tools make it a highly reliable choice for long-term ambient monitoring. Application Continuous and routine monitoring of particle number concentration Features & Benefits Dynamic concentration range with single particle counting for concentrations up to 106 particles/cm³ Removable, swappable optics modules Rack mount ready with inlets at front and back Low maintenance – Continuous operation up to 4 weeks Time resolution down to 1 second Detects particles down to 7 nm (D50) Distilled water as working fluid – no emissions of volatiles

Ultrafine particles are omnipresent in our atmosphere, and their number concentration can be very strongly influenced by weather and local particle sources, such as traffic. The Model 3783 Environmental Particle Counter was developed especially for near-freeway monitoring, i.e. continuous observation in high-concentration environments.

Based on proven Condensation Particle Counter (CPC) technology the Model 3783 Environmental Particle Counter brings research-level products to routine monitoring stations. The design of this instrument considered everything from the variable configuration of the sampling inlet to mounting the instrument into the standard racks of monitoring containers. Utilizing water as condensing fluid makes it safe and convenient to use. Data gathered by the instrument is very easy to access. The robust design, field-friendly user-serviceable parts, and diagnostic tools make it a highly reliable choice for long-term ambient monitoring.

Application

  • Continuous and routine monitoring of particle number concentration

Features & Benefits

  • Dynamic concentration range with single particle counting for concentrations up to 106 particles/cm³
  • Removable, swappable optics modules
  • Rack mount ready with inlets at front and back
  • Low maintenance – Continuous operation up to 4 weeks
  • Time resolution down to 1 second
  • Detects particles down to 7 nm (D50)
  • Distilled water as working fluid – no emissions of volatiles
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 3783
Product Name Environmental Particle Counter 3783
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 34US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Powder Flow Tester - PFT™ - AMETEK Brookfield
Specs
Measurement Type Specialty / Other; Powder Flow
Sample Type Powder / Solid
Technology Flow Function Test: compressing and shearing samples in a defined annular shear cell
View Details