TSI Incorporated Electrospray Aerosol Generator 3482 3482

Description
When your application needs aerosolized nano-scale particles, such as viruses, proteins, or synthetic nanoparticles, the Advanced Electrospray Aerosol Generator (EAG) Model 3482 is the best tool for the job. In addition to enabling the characterization of biological or synthetic nanoparticles, the EAG 3482 can be used to generate nanoparticles for instrument calibration and characterization. Touchscreen controls and a camera make it easy to see and control the aerosol generation process and the instrument design makes it possible to switch samples quickly and easily. The EAG Model 3482 produces high concentrations of monodisperse, submicrometer particles from 2 to 150+ nm (initial droplet diameter of 150 nm, nominal). A syringe pump pushes a grounded liquid solution or suspension into the electrospray and through a capillary tube into an electrical field. The electric field pulls the liquid from the capillary, creating a Taylor cone and forming individual droplets. Air and CO 2 mix with the droplets to evaporate the liquid content. During the drying process, the particles are neutralized using a soft X-Ray neutralizer. APPLICATIONS Instrument calibration Nano-aerosol studies Macromolecular and submicrometer aerosol analysis Nanometer-sized powder dispersion Biomolecular studies Nanoparticle production   Features & Benefits Generation of particles from 2 to 150+ nm in diameter Uniform size and shape of generated particles Soft X-Ray ionization Multifunction touch-screen front panel including: Live view of capillary tip and Taylor cone On-screen control and readout of air and CO 2 flow, voltage, current, and neutralizer state Ability to integrate with a variety of sample delivery systems including syringe pumps and autosamplers Ethernet communication  
Datasheet
Description
When your application needs aerosolized nano-scale particles, such as viruses, proteins, or synthetic nanoparticles, the Advanced Electrospray Aerosol Generator (EAG) Model 3482 is the best tool for the job. In addition to enabling the characterization of biological or synthetic nanoparticles, the EAG 3482 can be used to generate nanoparticles for instrument calibration and characterization. Touchscreen controls and a camera make it easy to see and control the aerosol generation process and the instrument design makes it possible to switch samples quickly and easily. The EAG Model 3482 produces high concentrations of monodisperse, submicrometer particles from 2 to 150+ nm (initial droplet diameter of 150 nm, nominal). A syringe pump pushes a grounded liquid solution or suspension into the electrospray and through a capillary tube into an electrical field. The electric field pulls the liquid from the capillary, creating a Taylor cone and forming individual droplets. Air and CO 2 mix with the droplets to evaporate the liquid content. During the drying process, the particles are neutralized using a soft X-Ray neutralizer. APPLICATIONS Instrument calibration Nano-aerosol studies Macromolecular and submicrometer aerosol analysis Nanometer-sized powder dispersion Biomolecular studies Nanoparticle production   Features & Benefits Generation of particles from 2 to 150+ nm in diameter Uniform size and shape of generated particles Soft X-Ray ionization Multifunction touch-screen front panel including: Live view of capillary tip and Taylor cone On-screen control and readout of air and CO 2 flow, voltage, current, and neutralizer state Ability to integrate with a variety of sample delivery systems including syringe pumps and autosamplers Ethernet communication  
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrospray Aerosol Generator 3482 - 3482 - TSI Incorporated
Shoreview, MN, United States
Electrospray Aerosol Generator 3482
3482
Electrospray Aerosol Generator 3482 3482
When your application needs aerosolized nano-scale particles, such as viruses, proteins, or synthetic nanoparticles, the Advanced Electrospray Aerosol Generator (EAG) Model 3482 is the best tool for the job. In addition to enabling the characterization of biological or synthetic nanoparticles, the EAG 3482 can be used to generate nanoparticles for instrument calibration and characterization. Touchscreen controls and a camera make it easy to see and control the aerosol generation process and the instrument design makes it possible to switch samples quickly and easily. The EAG Model 3482 produces high concentrations of monodisperse, submicrometer particles from 2 to 150+ nm (initial droplet diameter of 150 nm, nominal). A syringe pump pushes a grounded liquid solution or suspension into the electrospray and through a capillary tube into an electrical field. The electric field pulls the liquid from the capillary, creating a Taylor cone and forming individual droplets. Air and CO 2 mix with the droplets to evaporate the liquid content. During the drying process, the particles are neutralized using a soft X-Ray neutralizer. APPLICATIONS Instrument calibration Nano-aerosol studies Macromolecular and submicrometer aerosol analysis Nanometer-sized powder dispersion Biomolecular studies Nanoparticle production   Features & Benefits Generation of particles from 2 to 150+ nm in diameter Uniform size and shape of generated particles Soft X-Ray ionization Multifunction touch-screen front panel including: Live view of capillary tip and Taylor cone On-screen control and readout of air and CO 2 flow, voltage, current, and neutralizer state Ability to integrate with a variety of sample delivery systems including syringe pumps and autosamplers Ethernet communication  

When your application needs aerosolized nano-scale particles, such as viruses, proteins, or synthetic nanoparticles, the Advanced Electrospray Aerosol Generator (EAG) Model 3482 is the best tool for the job. In addition to enabling the characterization of biological or synthetic nanoparticles, the EAG 3482 can be used to generate nanoparticles for instrument calibration and characterization. Touchscreen controls and a camera make it easy to see and control the aerosol generation process and the instrument design makes it possible to switch samples quickly and easily.

The EAG Model 3482 produces high concentrations of monodisperse, submicrometer particles from 2 to 150+ nm (initial droplet diameter of 150 nm, nominal). A syringe pump pushes a grounded liquid solution or suspension into the electrospray and through a capillary tube into an electrical field. The electric field pulls the liquid from the capillary, creating a Taylor cone and forming individual droplets. Air and CO 2 mix with the droplets to evaporate the liquid content. During the drying process, the particles are neutralized using a soft X-Ray neutralizer.

APPLICATIONS

  • Instrument calibration
  • Nano-aerosol studies
  • Macromolecular and submicrometer aerosol analysis
  • Nanometer-sized powder dispersion
  • Biomolecular studies
  • Nanoparticle production  

Features & Benefits

  • Generation of particles from 2 to 150+ nm in diameter
  • Uniform size and shape of generated particles
  • Soft X-Ray ionization
  • Multifunction touch-screen front panel including:
    • Live view of capillary tip and Taylor cone
    • On-screen control and readout of air and CO 2 flow, voltage, current, and neutralizer state
  • Ability to integrate with a variety of sample delivery systems including syringe pumps and autosamplers
  • Ethernet communication

 

Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3482
Product Name Electrospray Aerosol Generator 3482
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 830 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 104 F (40 C)
View Details
Aseptic Spray Valve -  - Nordson EFD
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application AdhesiveSilicone; CoatingPaint
View Details
Foot Actuated Valve - 999002305 - Suttner America Company
Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 45.45 L/min (46.2 in³/sec)
Material Temperature Range 300 F (149 C)
View Details
Spray Valve, Flat Pattern, Handwheel, Viton Seals - A3015-1-S01 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Flat
Application Lubricants
View Details