TSI Incorporated Dust Aerosol Generator 3410 3410

Description
The Dust Aerosol Generator Model 3410 disperses dry dust and powders for applications that need continuous and stable dosing with high accuracy. These defined test aerosols are commonly used in aerosol science, filter testing, industrial processes, and quality assurance tasks. The interchangeable dispersing units make it possible to disperse different materials (e.g. soot, TiO2 , cellulose, or ISO 12103 test dust) at different output concentrations. A pressurized cover keeps the material dry even in locations with higher ambient humidity. The Dust Aerosol Generator Model 3410 comes in two versions that differ in the way the powder is fed to the disperser.  Model 3410U is for poorly flowing powders at low dosing rates (>50 mg/m3). Here the powder is continually poured onto a metal ring where excess material falls off the side and back into the reservoir.  Model 3410L meters powder using a moving toothed belt. The well-defined spaces between the teeth ensure a constant and reproducible supply of powder and achieve mass concentrations of 0.5 to 160 g/m3. Both versions disperse the powder via an ejector nozzle with ceramic inlay to make it more resistant against abrasive material. Shear forces in the ejector nozzle disperse and de-agglomerate particles. In both models the reservoir can be refilled while in operation to accommodate any required dosing interval. Applications Instrument calibration and validation Aerosol research Tracer particles for laser velocimetry LDV, PIV, V3V (seed particles) Inhalation and toxicology studies Filter Testing Dust holding capacity tests Accessory for model 3321 APS™ spectrometer often with 3302A diluter Accessory for model 3330 Optical Particle Sizer and 3340 Laser Aerosol Spectrometer Features & Benefits Generation and de-agglomeration of dry particles as small as 0.2 µm Low (50 mg/m3 ) to high (160 g/m3 ) mass concentrations Constant dosing independent of fill level in reservoir Modular design, different feeding and dispersion units available Dry powder generation even in humid environments
Datasheet
Description
The Dust Aerosol Generator Model 3410 disperses dry dust and powders for applications that need continuous and stable dosing with high accuracy. These defined test aerosols are commonly used in aerosol science, filter testing, industrial processes, and quality assurance tasks. The interchangeable dispersing units make it possible to disperse different materials (e.g. soot, TiO2 , cellulose, or ISO 12103 test dust) at different output concentrations. A pressurized cover keeps the material dry even in locations with higher ambient humidity. The Dust Aerosol Generator Model 3410 comes in two versions that differ in the way the powder is fed to the disperser.  Model 3410U is for poorly flowing powders at low dosing rates (>50 mg/m3). Here the powder is continually poured onto a metal ring where excess material falls off the side and back into the reservoir.  Model 3410L meters powder using a moving toothed belt. The well-defined spaces between the teeth ensure a constant and reproducible supply of powder and achieve mass concentrations of 0.5 to 160 g/m3. Both versions disperse the powder via an ejector nozzle with ceramic inlay to make it more resistant against abrasive material. Shear forces in the ejector nozzle disperse and de-agglomerate particles. In both models the reservoir can be refilled while in operation to accommodate any required dosing interval. Applications Instrument calibration and validation Aerosol research Tracer particles for laser velocimetry LDV, PIV, V3V (seed particles) Inhalation and toxicology studies Filter Testing Dust holding capacity tests Accessory for model 3321 APS™ spectrometer often with 3302A diluter Accessory for model 3330 Optical Particle Sizer and 3340 Laser Aerosol Spectrometer Features & Benefits Generation and de-agglomeration of dry particles as small as 0.2 µm Low (50 mg/m3 ) to high (160 g/m3 ) mass concentrations Constant dosing independent of fill level in reservoir Modular design, different feeding and dispersion units available Dry powder generation even in humid environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Aerosol Generator 3410 - 3410 - TSI Incorporated
Shoreview, MN, United States
Dust Aerosol Generator 3410
3410
Dust Aerosol Generator 3410 3410
The Dust Aerosol Generator Model 3410 disperses dry dust and powders for applications that need continuous and stable dosing with high accuracy. These defined test aerosols are commonly used in aerosol science, filter testing, industrial processes, and quality assurance tasks. The interchangeable dispersing units make it possible to disperse different materials (e.g. soot, TiO2 , cellulose, or ISO 12103 test dust) at different output concentrations. A pressurized cover keeps the material dry even in locations with higher ambient humidity. The Dust Aerosol Generator Model 3410 comes in two versions that differ in the way the powder is fed to the disperser.  Model 3410U is for poorly flowing powders at low dosing rates (>50 mg/m3). Here the powder is continually poured onto a metal ring where excess material falls off the side and back into the reservoir.  Model 3410L meters powder using a moving toothed belt. The well-defined spaces between the teeth ensure a constant and reproducible supply of powder and achieve mass concentrations of 0.5 to 160 g/m3. Both versions disperse the powder via an ejector nozzle with ceramic inlay to make it more resistant against abrasive material. Shear forces in the ejector nozzle disperse and de-agglomerate particles. In both models the reservoir can be refilled while in operation to accommodate any required dosing interval. Applications Instrument calibration and validation Aerosol research Tracer particles for laser velocimetry LDV, PIV, V3V (seed particles) Inhalation and toxicology studies Filter Testing Dust holding capacity tests Accessory for model 3321 APS™ spectrometer often with 3302A diluter Accessory for model 3330 Optical Particle Sizer and 3340 Laser Aerosol Spectrometer Features & Benefits Generation and de-agglomeration of dry particles as small as 0.2 µm Low (50 mg/m3 ) to high (160 g/m3 ) mass concentrations Constant dosing independent of fill level in reservoir Modular design, different feeding and dispersion units available Dry powder generation even in humid environments

The Dust Aerosol Generator Model 3410 disperses dry dust and powders for applications that need continuous and stable dosing with high accuracy. These defined test aerosols are commonly used in aerosol science, filter testing, industrial processes, and quality assurance tasks. The interchangeable dispersing units make it possible to disperse different materials (e.g. soot, TiO2 , cellulose, or ISO 12103 test dust) at different output concentrations. A pressurized cover keeps the material dry even in locations with higher ambient humidity.

The Dust Aerosol Generator Model 3410 comes in two versions that differ in the way the powder is fed to the disperser. 

  • Model 3410U is for poorly flowing powders at low dosing rates (>50 mg/m3). Here the powder is continually poured onto a metal ring where excess material falls off the side and back into the reservoir. 
  • Model 3410L meters powder using a moving toothed belt. The well-defined spaces between the teeth ensure a constant and reproducible supply of powder and achieve mass concentrations of 0.5 to 160 g/m3.

Both versions disperse the powder via an ejector nozzle with ceramic inlay to make it more resistant against abrasive material. Shear forces in the ejector nozzle disperse and de-agglomerate particles. In both models the reservoir can be refilled while in operation to accommodate any required dosing interval.

Applications

  • Instrument calibration and validation
  • Aerosol research
  • Tracer particles for laser velocimetry LDV, PIV, V3V (seed particles)
  • Inhalation and toxicology studies
  • Filter Testing
  • Dust holding capacity tests
  • Accessory for model 3321 APS™ spectrometer often with 3302A diluter
  • Accessory for model 3330 Optical Particle Sizer and 3340 Laser Aerosol Spectrometer

Features & Benefits

  • Generation and de-agglomeration of dry particles as small as 0.2 µm
  • Low (50 mg/m3 ) to high (160 g/m3 ) mass concentrations
  • Constant dosing independent of fill level in reservoir
  • Modular design, different feeding and dispersion units available
  • Dry powder generation even in humid environments
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3410
Product Name Dust Aerosol Generator 3410
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 300 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Shot Size 2.5 to 7.5 cc (0.1526 to 0.4577 cubic inches)
Operating Frequency 12.0 (Cycles/Min)
View Details
Automated XYZ Dispensing System - FSH-DS428 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Application MedPharmaceutical; Biotechnology
View Details